EN
  • EN
  • DE

Z0103MA 1AA2

Part No Z0103MA 1AA2
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 1A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Maximum) 3mA
Current - Hold (Ih) (Maximum) 7mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 800219-Z0103MA 1AA2
Popularity Medium
Supply and Demand Status Balance
Family Name Z0103MA
Introduction Date October 15, 2001
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian Z0103MA 1AA2 CAD Model

Description

Introducing the Z0103MA 1AA2 Triac from STMicroelectronics

The Z0103MA 1AA2 is a high-performance triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to provide a compact and efficient solution for AC switching applications, suitable for a wide range of home appliances, office equipment, and industrial machinery.

With a 600V blocking voltage capability, the Z0103MA 1AA2 ensures a robust performance for mains voltage operations, making it an excellent choice for applications that require high surge current capabilities. Its 1A RMS on-state current rating allows it to handle moderate power loads with ease, while maintaining a low thermal resistance due to its optimized package design.

The triac features a sensitive gate, which allows it to be triggered with microcontrollers and other low-power gate drive circuits. This sensitivity makes it highly suitable for direct interfacing with logic-level components, simplifying the design of control boards in electronic circuits. Moreover, the Z0103MA 1AA2 offers high static and dynamic dV/dt capabilities, ensuring stable operation under fast-changing voltage conditions.

STMicroelectronics has packaged the Z0103MA 1AA2 in a TO-92 package, which is not only widely used but also well-known for its ease of installation. This package type allows for through-hole mounting, which is beneficial for prototyping and production in various electronic assemblies. The compact form factor of the TO-92 package makes it suitable for designs where space is at a premium.

For enhanced safety and reliability, the Z0103MA 1AA2 is compliant with the RoHS and UL standards, ensuring that it meets the latest environmental and safety regulations. This compliance is crucial for manufacturers who are keen on maintaining eco-friendly and safe products.

In summary, the STMicroelectronics Z0103MA 1AA2 triac is an excellent choice for designers looking for a reliable, sensitive, and compact solution for AC power control. Its combination of high voltage capability, sensitive gate, and compliance with industry standards makes it a versatile and dependable component for a multitude of AC switching applications.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1353 $50.0610
905+ $0.1110 $100.4550
1,400+ $0.1075 $150.5000
1,925+ $0.1041 $200.3925
2,490+ $0.1006 $250.4940
3,330+ $0.0902 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess