Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) @ Vge, Ic 1.8V @ 15V, 50A
Power - Max 360W
Switching Energy 890μJ (on), 860μJ (off)
Input Type Standard
Gate Charge 217nC
Td (on/off) @ 25°C 62ns/178ns
Test Condition 400V, 50A, 10 Ohm, 15V
Reverse Recovery Time (trr) 55ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1261051-STGW50H60DF
Manufacturer Homepage www.st.com
Family Name STGW50H60DF
Introduction Date April 28, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW50H60DF CAD Model

Description

STGW50H60DF - IGBT - STMicroelectronics

The STGW50H60DF is a state-of-the-art insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This high-speed IGBT is designed to handle a wide range of applications, particularly those requiring high efficiency and fast switching. It is a member of STMicroelectronics' PowerMESHâ„¢ family, which is renowned for its excellent trade-off between switching performance and on-state behavior, making it suitable for a variety of power applications.

With a collector-emitter voltage (V<sub>CE) of 600V and a collector current rating of 50A, the STGW50H60DF is capable of managing significant power levels. The device is optimized for use in high-performance power conversion systems such as inverters, converters, and power supplies used in consumer electronics, industrial, and automotive applications.

The STGW50H60DF features a robust and innovative trench gate field-stop structure. This technology provides a low on-state voltage drop (V<sub>CE(sat)) which reduces conduction losses and improves overall efficiency. Additionally, the device offers excellent switching performance, with a fast and soft recovery anti-parallel diode that minimizes electromagnetic interference (EMI) and enhances performance in hard-switching conditions.

Other key features of the STGW50H60DF include a high current capability, tight parameter distribution, and a co-packaged freewheeling diode with a low forward voltage drop. These characteristics make the IGBT well-suited for applications requiring high reliability and power density.

The STGW50H60DF is housed in a TO-247 long leads package, which provides excellent thermal performance and is compatible with standard assembly processes. The package is designed to withstand rugged environmental conditions, ensuring reliable operation even in harsh industrial environments.

Overall, the STGW50H60DF from STMicroelectronics is a high-performance IGBT that offers a combination of efficiency, speed, and power handling capability. It is an ideal choice for designers looking to enhance the performance of their power management systems while maintaining cost-effectiveness and reliability.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRNCH FIELD 650V 70A TO247G
Lowest to $4.7289
ECAD model for RGT80TS65DGC13
Renesas Electronics America
Nch IGBT for Strobe Flash / Trans IGBT Chip N-CH 400V 8-Pin VSON T/R
Lowest to $2.1296
ECAD model for CY25CAH-8F-T13
Infineon Technologies
IKD08N65ET6ARMA1
Need more? Email Us
ECAD model for IKD08N65ET6ARMA1
Infineon Technologies
Trans IGBT Chip N-CH 600V 41A 250000mW 3-Pin(3+Tab) TO-247 Tube / Fast IGBT in NPT-technology
Lowest to $4.6999
ECAD model for SGW30N60
Renesas Electronics America
Silicon N Channel IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F4DPK
Intersil
Need more? Email Us
ECAD model for 15N50C1
Fairchild/ON Semiconductor
330V, 50A PDP IGBT
Need more? Email Us
ECAD model for FGPF50N33BT
Infineon Technologies
Lowest to $2.9392
ECAD model for IKW50N65EH5
Infineon Technologies
IGBT TRENCH
Lowest to $3.4595
ECAD model for IKWH30N65WR5XKSA1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention