EN
  • EN
  • DE

STGP7NB60KD

Part No STGP7NB60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 14A 80W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 14A
Pulsed Collector Current 56A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 7A
Maximum Power Dissipation 80W
Total Switching Energy(Ets) 140μJ (off)
Input Type Standard
Gate Charge 32.7nC
Turn-on and Turn-off delay time 15ns/50ns
Testing Conditions 480V, 7A, 10 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1103044-STGP7NB60KD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGP7NB60KD CAD Model

Description

The STGP7NB60KD is a robust insulated gate bipolar transistor (IGBT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is specifically engineered to deliver high-efficiency and high-speed switching performance for a wide range of power electronics applications.

Key Features

  • High Current Capability: The STGP7NB60KD is capable of handling continuous collector currents up to 7A, making it suitable for high power applications.
  • High Voltage Rating: With a collector-emitter breakdown voltage of 600V, this IGBT can be used in circuits with high voltage requirements, ensuring reliable operation under stress conditions.
  • Low On-State Voltage Drop (Vce(on)): The device exhibits a low on-state voltage drop, which translates to reduced conduction losses and improved power efficiency.
  • Fast Switching Speed: The fast switching characteristics of the STGP7NB60KD minimize switching losses and enable high-frequency operation, which is crucial for applications such as switched-mode power supplies and motor drives.
  • Co-Packaged Free Wheeling Diode: This IGBT comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces the need for external components.

Applications

The STGP7NB60KD is designed to be used in a variety of applications, including:

  • AC/DC converters
  • DC/AC inverters
  • Motor drives
  • Power factor correction circuits
  • Uninterruptible power supplies (UPS)
  • Inductive heating and welding equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGP7NB60KD is no exception and is built to meet rigorous standards for performance and reliability. It is designed to withstand harsh environments and provide a long operational lifespan, making it a reliable choice for both industrial and commercial power applications.

For detailed specifications and application support, visit the STMicroelectronics website or contact their support team to ensure this IGBT meets your specific requirements.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess