EN
  • EN
  • DE

STGF30NC60S

Part No STGF30NC60S
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 22A 40W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 22A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 1.9V @ 15V, 20A
Maximum Power Dissipation 40W
Total Switching Energy(Ets) 300μJ (on), 1.28mJ (off)
Input Type Standard
Gate Charge 96nC
Turn-on and Turn-off delay time 21.5ns/180ns
Testing Conditions 480V, 20A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1103027-STGF30NC60S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGF30NC60S CAD Model

Description

STGF30NC60S - IGBT from STMicroelectronics

The STGF30NC60S is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a leader in semiconductor solutions. This IGBT is tailored for a wide range of applications, providing an optimal balance between switching performance and on-state behavior, which is critical for high-efficiency power conversion in modern electronic devices.

Key Features

  • High Current Rating: The STGF30NC60S is capable of handling continuous currents up to 30A, making it suitable for high-power applications.
  • High Voltage Capability: With a maximum collector-emitter voltage of 600V, this IGBT can be used in systems with high voltage requirements.
  • Low On-State Voltage Drop (Vce(sat)): The device has a low saturation voltage, which reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: The IGBT boasts fast switching characteristics, enabling high-frequency operation and reduced switching losses.
  • Co-Packaged with Free Wheeling Diode: It comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and simplifies circuit design.

Applications

The versatility of the STGF30NC60S IGBT allows it to be used in a variety of applications, including:

  • Power supply units
  • Motor drives
  • Induction heating
  • Uninterruptible power supplies (UPS)
  • Welding equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The STGF30NC60S is built to meet the rigorous standards required for industrial and consumer products. It undergoes extensive testing and quality control measures to ensure it performs to its specifications under a wide range of operating conditions.

Environmental Compliance

Compliant with RoHS and other environmental standards, the STGF30NC60S reflects STMicroelectronics' dedication to environmental sustainability. It is designed to meet the demands of eco-conscious consumers and manufacturers looking to reduce the ecological impact of their products.

Overall, the STGF30NC60S IGBT from STMicroelectronics is a robust, efficient, and versatile component that can be integrated into a multitude of power applications where performance and reliability are paramount.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7798 $67.1192
9+ $13.7688 $123.9192
13+ $13.3379 $173.3927
18+ $12.9083 $232.3494
24+ $12.4775 $299.4600
31+ $11.1873 $346.8063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess