EN
  • EN
  • DE

STGF10NC60HD

Part No STGF10NC60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 9A 24W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 9A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 5A
Maximum Power Dissipation 24W
Total Switching Energy(Ets) 31.8μJ (on), 95μJ (off)
Input Type Standard
Gate Charge 19.2nC
Turn-on and Turn-off delay time 14.2ns/72ns
Testing Conditions 390V, 5A, 10 Ohm, 15V
Reverse Recovery Time (trr) 22ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1103022-STGF10NC60HD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF10NC60HD CAD Model

Description

The STGF10NC60HD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. Designed for high efficiency and fast switching, this IGBT is a perfect solution for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverters, and switching power supplies.

Key Features

  • High Voltage Capability: The STGF10NC60HD is capable of handling high voltages, with a collector-emitter voltage (V<sub>CE) rating of 600V, which makes it suitable for high voltage applications.
  • High Current Rating: This IGBT can handle a continuous collector current (I<sub>C) of up to 10A, ensuring it can manage significant power levels.
  • Low On-Voltage Drop (V<sub>CE(sat)): The low on-voltage drop reduces conduction losses and improves overall efficiency, making it ideal for energy-sensitive designs.
  • High-Speed Switching: With fast switching capabilities, the STGF10NC60HD minimizes switching losses, which is critical for high-frequency operations.
  • Co-Packaged Free Wheeling Diode: The device comes with an integrated fast recovery diode, which provides additional protection against reverse voltage transients and reduces component count in circuit design.

Applications

The versatility of the STGF10NC60HD IGBT allows it to be used in various high-performance applications. Its robust design and electrical characteristics are particularly well-suited for:

  • AC and DC motor drives
  • Power inverters and converters
  • Power factor correction circuits
  • Induction heating
  • Renewable energy inverters, such as those used in solar or wind power systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGF10NC60HD IGBT is built with the company's advanced technology, ensuring reliability and performance under a wide range of operating conditions. Whether for industrial or consumer applications, this IGBT provides a solution that engineers can trust to meet their stringent power design requirements.

You May Also Be Interested in

IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9297 $60.4305
155+ $0.7629 $118.2495
235+ $0.7390 $173.6650
325+ $0.7152 $232.4400
420+ $0.6914 $290.3880
560+ $0.6198 $347.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess