EN
  • EN
  • DE

STGF30H60DF

Part No STGF30H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description Low thermal resistance | IGBT 600V 60A 37W TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) at Vge, Ic 2.4V at 15V, 30A
Maximum Power 37W
Switching Energy 350μJ (on), 400μJ (off)
Input Type Standard
Gate Charge 105nC
Td (on/off) at 25°C 50ns/160ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 110ns
Temperature Range - Operating -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220FP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261024-STGF30H60DF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGF30H60DF CAD Model

Description

STGF30H60DF - IGBT from STMicroelectronics

The STGF30H60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) engineered by STMicroelectronics, a leader in semiconductor solutions. This high-speed IGBT is designed to deliver exceptional performance in a wide range of applications, particularly excelling in high-efficiency converters and energy-saving systems.

Key Features

  • High Current Rating: With a collector current capability of 30A, the STGF30H60DF can handle significant power levels, making it suitable for demanding applications.
  • High Voltage Tolerance: The device is rated for a collector-emitter voltage of 600V, providing a comfortable margin for high-voltage operations and ensuring reliability under various conditions.
  • Low On-State Voltage Drop (V<sub>CE(sat)): The low on-state voltage drop minimizes conduction losses and improves overall efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: The IGBT is optimized for fast switching, reducing switching losses and enabling high-frequency operation.
  • Co-Packaged Freewheeling Diode: The inclusion of a co-packaged fast recovery diode ensures efficient freewheeling and reverse recovery, which is essential for AC/DC converters and other power applications.

Applications

The versatility of the STGF30H60DF makes it an ideal choice for a broad spectrum of applications, including:

  • Power supply units
  • Motor drives
  • Power factor correction circuits
  • Induction heating
  • Uninterruptible power supplies (UPS)
  • Welding equipment

Advanced Technology

STMicroelectronics has integrated their advanced trench gate field-stop technology into the STGF30H60DF, which significantly enhances the device's performance by offering lower on-state voltage, higher current density, and reduced switching energies. This technology makes the IGBT an excellent choice for designs where efficiency and thermal management are critical.

Robust Design

The STGF30H60DF is encapsulated in a TO-220FP package, known for its robustness and excellent thermal characteristics. The package ensures that the device can operate reliably even in harsh environments, and it simplifies the heat sinking process, essential for maintaining the IGBT's longevity.

Overall, the STGF30H60DF from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top-tier component for power electronics designers and engineers looking to optimize their systems.

You May Also Be Interested in

STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess