EN
  • EN
  • DE

STGD7NB60KT4

Part No STGD7NB60KT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 14A 70W DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 14A
Pulsed Collector Current 56A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 7A
Maximum Power Dissipation 70W
Total Switching Energy(Ets) 95μJ (on), 140μJ (off)
Input Type Standard
Gate Charge 32.7nC
Turn-on and Turn-off delay time 15ns/50ns
Testing Conditions 480V, 7A, 10 Ohm, 15V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1103019-STGD7NB60KT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGD7NB60KT4 CAD Model

Description

STGD7NB60KT4 - IGBT - STMicroelectronics

The STGD7NB60KT4 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to cater to a wide range of applications, particularly in the realm of power management and energy efficiency.

Key Features

  • High Voltage Capacity: With a collector-emitter voltage (V<sub>CE) of 600V, the STGD7NB60KT4 is well-suited for high voltage applications, ensuring reliability and robustness in demanding situations.
  • Optimized for Fast Switching: The device boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), which facilitates fast switching and enhances overall performance.
  • Low Gate Charge: The reduced gate charge (Q<sub>g) of this IGBT allows for improved power efficiency, making it an excellent choice for energy-sensitive designs.
  • High Current Rating: With a continuous collector current (I<sub>C) rating at 25°C, this IGBT can handle significant power levels, making it versatile for a variety of power applications.

Applications

The STGD7NB60KT4 is highly adaptable and can be utilized in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Power Factor Correction Circuits
  • Induction Heating Systems
  • High-Frequency Converters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGD7NB60KT4 is built with the precision and durability that engineers have come to expect from STMicroelectronics. It is designed to withstand rigorous conditions while maintaining its performance and longevity, ensuring that it meets the needs of even the most challenging electrical designs.

Environmental Compliance

In line with global environmental standards, the STGD7NB60KT4 is RoHS compliant and free from harmful substances, making it an environmentally responsible choice for modern electronics.

Whether you are designing power supplies or advanced motor control systems, the STGD7NB60KT4 from STMicroelectronics offers the performance, efficiency, and reliability to elevate your project.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1127 $61.1985
130+ $0.9129 $118.6770
200+ $0.8844 $176.8800
270+ $0.8559 $231.0930
350+ $0.8274 $289.5900
470+ $0.7417 $348.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess