EN
  • EN
  • DE

STGB30V60F

Part No STGB30V60F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 30A
Power - Max 260 W
Switching Energy 383µJ (on), 233µJ (off)
Input Type Standard
Gate Charge 163 nC
Td (on/off) @ 25°C 45ns/189ns
Test Condition 400V, 30A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB30
Other Names 497-16477-6,497-16477-1,497-16477-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277398-STGB30V60F
Ultra Librarian 3D Model Ultra Librarian STGB30V60F CAD Model

Description

The STGB30V60F is a state-of-the-art insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed to meet the efficiency and reliability requirements of a broad range of high-voltage and high-speed power switching applications.

Featuring a voltage rating of 600V and a nominal current rating of 30A, the STGB30V60F is well-suited for applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment. It is encapsulated in a TO-220 package, which is popular for its ease of installation and ability to handle significant power levels.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (V<sub>CE) of 600V, it can efficiently handle high voltage operations.
  • Current Rating: The device can sustain a continuous collector current (I<sub>C) of up to 30A, making it suitable for high power applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): Minimizes conduction losses and improves overall efficiency.
  • High Switching Speed: Fast switching characteristics reduce switching losses and enhance performance in high-frequency circuits.
  • Co-packaged Free Wheeling Diode: Comes with an integrated fast recovery diode, which provides protection during inductive load switching and reduces component count.

Applications

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Welding Equipment
  • High-Frequency Converters

The STGB30V60F is built with STMicroelectronics' advanced IGBT technology, which offers an optimal trade-off between switching performance and on-state behavior, crucial for efficient energy conversion. Its robustness and reliability are enhanced by features such as a maximum junction temperature of 175°C and a tight parameter distribution, which result in a predictable and stable performance across various conditions.

In summary, the STGB30V60F IGBT is a powerful component that provides designers with a versatile and efficient solution for managing and converting electrical power in demanding industrial, consumer, and energy-related applications.

You May Also Be Interested in

IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess