EN
  • EN
  • DE

STGP30NC60S

Part No STGP30NC60S
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 55A 175W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 55A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 1.9V @ 15V, 20A
Maximum Power Dissipation 175W
Total Switching Energy(Ets) 300μJ (on), 1.28mJ (off)
Input Type Standard
Gate Charge 96nC
Turn-on and Turn-off delay time 21.5ns/180ns
Testing Conditions 480V, 20A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 1103041-STGP30NC60S
Popularity Medium
Supply and Demand Status Balance
Application Field Used in HVAC, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian STGP30NC60S CAD Model

Description

The STGP30NC60S is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics. This IGBT is designed to combine the high-efficiency attributes of MOSFETs with the high-current and low-saturation voltage capability of bipolar transistors. The STGP30NC60S is an ideal choice for a wide range of high-power applications, including inverters, converters, motor drives, and power management tasks.

Key Features

  • High Current Capability: The device can handle continuous currents up to 30A, making it suitable for applications requiring high current handling.
  • High Voltage Rating: With a maximum collector-emitter voltage (Vce) of 600V, it can be used in circuits with high operating voltages, providing reliable performance and protection against voltage spikes.
  • Low On-Voltage Drop (Vce(sat)): The STGP30NC60S features a low saturation voltage, typically around 2.1V at 15A, which translates to reduced conduction losses and improved efficiency.
  • Fast Switching Speed: The device boasts a fast switching speed, which is critical for reducing switching losses and improving the performance of power electronic systems.
  • Co-Packaged Free Wheeling Diode: It comes with an integrated fast recovery diode, which provides efficient freewheeling functionality, essential in many inductive switching applications.

Applications

The versatility of the STGP30NC60S allows it to be used in various applications, including:

  • AC and DC motor drives
  • UPS systems
  • Power factor correction circuits
  • Inductive heating
  • Welding equipment
  • Renewable energy inverters

Robust and Reliable Design

The STGP30NC60S is built to ensure robustness and reliability. Its maximum junction temperature of 150°C allows for stable operation even under high temperature conditions. The device is also characterized by its tight parameter distribution, which is beneficial for parallel operation. Moreover, it is housed in a TO-220 package, which is widely used and suitable for through-hole mounting, making it easy to integrate into various designs.

In summary, the STGP30NC60S from STMicroelectronics represents a state-of-the-art IGBT that offers a perfect balance of efficiency, power handling, and reliability, suitable for a broad range of high-power switching applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2703 $57.9733
27+ $4.3243 $116.7561
42+ $4.1892 $175.9464
57+ $4.0541 $231.0837
74+ $3.9189 $289.9986
99+ $3.5135 $347.8365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess