EN
  • EN
  • DE

STGP35N35LZ

Part No STGP35N35LZ
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 345V 40A 176W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 345V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.7V @ 4.5V, 15A
Maximum Power Dissipation 176W
Input Type Logic
Gate Charge 49nC
Turn-on and Turn-off delay time 1.1μs/26.5μs
Testing Conditions 300V, 15A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1103042-STGP35N35LZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGP35N35LZ CAD Model

Description

STGP35N35LZ - STMicroelectronics

The STGP35N35LZ is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of STMicroelectronics' MDmesh™ M5 series, which is renowned for its high efficiency and performance in a wide array of power applications.

Key Features

  • High Voltage Capability: With a maximum V<sub>DS rating of 350V, the STGP35N35LZ is suitable for high-voltage applications, providing a robust and reliable solution for power conversion systems.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of just 0.135 Ω, which minimizes conduction losses and improves overall efficiency.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) ensures that the device can switch on and off quickly, which is critical for high-frequency operations and helps to reduce switching losses.
  • Enhanced Switching Performance: The STGP35N35LZ boasts an optimized capacitance profile, which leads to reduced switching losses without compromising on the ease of driving the MOSFET.
  • High dv/dt Capability: The device is engineered to handle fast voltage changes, making it suitable for applications that require rapid switching and robust performance under dynamic conditions.

Applications

The versatility of the STGP35N35LZ allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Power Factor Correction Circuits
  • Motor Control Systems
  • Welding Equipment

Package and Reliability

The STGP35N35LZ comes in a TO-220 package, which is widely used in the industry due to its robust design and excellent thermal performance. The package is designed to handle high power dissipation, ensuring the MOSFET operates reliably even under stressful conditions. STMicroelectronics' commitment to quality means that this MOSFET meets the highest standards of reliability and performance.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess