EN
  • EN
  • DE

STGP10NC60K

Part No STGP10NC60K
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 20A 60W TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 30 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 5A
Power - Max 60 W
Switching Energy 55µJ (on), 85µJ (off)
Input Type Standard
Gate Charge 19 nC
Td (on/off) @ 25°C 17ns/72ns
Test Condition 390V, 5A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP10
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 678343-STGP10NC60K
Ultra Librarian 3D Model Ultra Librarian STGP10NC60K CAD Model

Description

STGP10NC60K - IGBT from STMicroelectronics

The STGP10NC60K is a high-performance IGBT (Insulated Gate Bipolar Transistor) manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is designed for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverter circuits, and general-purpose switching applications that require high efficiency and fast switching.

The STGP10NC60K boasts several key features that make it a powerful and versatile component for power management tasks:

  • High Voltage Capability: This IGBT is capable of supporting a maximum collector-emitter voltage of 600V, making it suitable for high-voltage applications.
  • Low On-Voltage Drop (Vce(on)): The device has a low on-voltage drop, which enhances its efficiency by minimizing conduction losses.
  • High Current Rating: With a continuous collector current rating at 25°C of 10A, the STGP10NC60K can handle significant power without overheating.
  • Fast Switching Speed: The IGBT features a fast switching speed, which is crucial for reducing switching losses and improving the performance of high-frequency circuits.
  • Co-Packaged Free Wheeling Diode: The device comes with an integrated free-wheeling diode, providing additional protection against reverse voltage transients and simplifying circuit design.

STMicroelectronics has equipped the STGP10NC60K with a robust and durable package, ensuring reliable operation even under harsh conditions. The device is housed in a TO-220 package, which is known for its excellent thermal characteristics and mechanical strength.

For engineers and designers looking for an IGBT that offers a balanced trade-off between switching speed and saturation voltage, the STGP10NC60K is an excellent choice. Its high efficiency and reliability make it a go-to component for power conversion applications that demand high performance and long-term durability.

With the STGP10NC60K, STMicroelectronics continues to demonstrate its commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess