EN
  • EN
  • DE

STGWT20V60DF

Part No STGWT20V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 40A 167W TO3P-3  /  IGBT Trench Field Stop 600 V 40 A 167 W Through Hole TO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.2V @ 15V, 20A
Power - Max 167 W
Switching Energy 200µJ (on), 130µJ (off)
Input Type Standard
Gate Charge 116 nC
Td (on/off) @ 25°C 38ns/149ns
Test Condition 400V, 20A, 15V
Reverse Recovery Time (trr) 40 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-13769-5,497-13769-5
Standard Package 30
Win Source Part Number 998593-STGWT20V60DF
Ultra Librarian 3D Model Ultra Librarian STGWT20V60DF CAD Model

Description

The STGWT20V60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance device is engineered to meet the demanding needs of a wide range of power electronics applications. With its advanced features and robust design, the STGWT20V60DF offers energy-efficient power switching and exceptional reliability.

Key Features

  • Voltage Rating: The device boasts a collector-emitter voltage rating of 600V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous collector current of up to 40A, ensuring it can support a substantial load.
  • Low On-Resistance: The IGBT has a low on-state voltage drop due to its low on-resistance, which translates to reduced power loss and improved efficiency.
  • High-Speed Switching: With fast switching capabilities, the STGWT20V60DF minimizes switching losses and is ideal for high-frequency circuits.
  • Co-Packaged Diode: It includes a co-packaged fast recovery diode that has been optimized for the IGBT's switching characteristics, providing additional protection and efficiency.

Applications

The STGWT20V60DF is versatile and can be used in various applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Welding Equipment
  • Renewable Energy Systems (e.g., Solar Inverters)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGWT20V60DF is built to offer exceptional performance stability and longevity, even under harsh conditions. It is compliant with international standards, ensuring reliability for global applications.

With its combination of efficiency, durability, and versatility, the STGWT20V60DF from STMicroelectronics represents a superior choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2568 $58.6768
63+ $1.8517 $116.6571
97+ $1.7939 $174.0083
134+ $1.7360 $232.6240
173+ $1.6781 $290.3113
231+ $1.5045 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess