STP24DP05BTR: A High-Performance LED Driver by STMicroelectronics
The STP24DP05BTR is a cutting-edge LED driver integrated circuit designed by STMicroelectronics, a leader in semiconductor solutions. This compact and efficient device is specifically engineered to address the needs of complex LED display systems. With its exceptional performance and reliability, the STP24DP05BTR stands out as an ideal solution for managing multiple LEDs in a wide array of applications, including signage, backlighting, and decorative lighting.
Key Features:
- Output Current Regulation: The STP24DP05BTR comes with a 16-channel constant current LED sink output, which ensures uniform brightness across all connected LEDs. This is particularly important in applications where consistent lighting is crucial.
- Adjustable Output Current: Users can easily adjust the output current from 5 mA to 90 mA through external resistors, providing flexibility and control over the brightness levels of the LEDs.
- High-Speed Data Transfer: With a 30 MHz clock frequency, the device supports high-speed data transfer, making it suitable for applications requiring dynamic lighting effects or quick refresh rates.
- Error Detection: The STP24DP05BTR incorporates error detection features such as LED open-circuit and short-circuit detection, enhancing the safety and reliability of the overall lighting system.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring long-term stability and operation even under harsh conditions.
Technical Specifications:
- Supply Voltage: 3.0 V to 5.5 V
- Output Current Range: 5 mA to 90 mA
- Channels: 16 constant current output channels
- Package: TSSOP24
The STP24DP05BTR is available in a TSSOP24 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). This makes the device particularly attractive for compact electronic assemblies. Additionally, the low voltage operation of the driver ensures energy efficiency, which is increasingly important in today's eco-conscious market.
Whether you are developing a new LED panel, upgrading an existing display, or creating an intricate lighting installation, the STP24DP05BTR from STMicroelectronics provides the performance, flexibility, and reliability required to deliver exceptional visual experiences.