EN
  • EN
  • DE

STGP20NC60V

Part No STGP20NC60V
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 30A - 600V - TO-220/TO-247 Very Fast PowerMESH IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 200W
Switching Energy 220μJ (on), 330μJ (off)
Input Type Standard
Gate Charge 100nC
Td (on/off) @ 25°C 31ns/100ns
Test Condition 390V, 20A, 3.3 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
RoHS State Request Verification
Win Source Part Number 1261033-STGP20NC60V
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STGP20NC60V
Introduction Date November 04, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STGP20NC60V CAD Model

Description

STGP20NC60V - Power IGBT from STMicroelectronics

The STGP20NC60V is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed for a wide range of high power switching applications, offering an optimal trade-off between switching performance and on-state behavior, which is critical for efficient energy conversion in power electronic devices.

Key Features

  • Voltage Rating: The device is rated for a maximum collector-emitter voltage of 600V, making it suitable for applications requiring high voltage operation.
  • Current Handling: It can handle continuous collector currents up to 20A, with higher pulse currents permissible in certain conditions, thus ensuring robust performance for heavy-duty operations.
  • Low On-State Voltage Drop: The STGP20NC60V boasts a low on-state voltage drop (V<sub>CE(sat)) which translates to reduced conduction losses and improved efficiency in applications such as motor control, inverters, and SMPS (Switched-Mode Power Supply).
  • High-Speed Switching: With fast switching speeds, this IGBT can operate efficiently at high frequencies, which is advantageous in applications like induction heating and resonant converters.
  • Co-Packaged Diode: The device includes a free-wheeling diode co-packaged with the IGBT, providing convenience and space savings in circuit design. This diode is optimized for seamless operation with the IGBT, further enhancing the overall system efficiency.

Applications

The versatile characteristics of the STGP20NC60V make it an excellent choice for a diverse range of applications, including:

  • AC/DC converters
  • AC motor drives
  • UPS (Uninterruptible Power Supplies)
  • Welding equipment
  • Induction heating systems
  • High-frequency converters and inverters

Quality and Reliability

STMicroelectronics ensures that the STGP20NC60V meets the highest quality and reliability standards. The device is manufactured using robust and mature technology, providing users with a reliable component for their power management solutions.

For designers and engineers looking for a high-performance IGBT with efficient switching characteristics and a strong thermal performance, the STGP20NC60V from STMicroelectronics presents an ideal solution.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess