EN
  • EN
  • DE

STP16DPPS05MTR

Part No STP16DPPS05MTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 40MA 24SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features LED Driver IC 16 Output Linear Shift Register - Dimming 40mA 24-SOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOP
Family Name STP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-9080-6, 497-9080-2, 497-9080-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898314-STP16DPPS05MTR
Ultra Librarian 3D Model Ultra Librarian STP16DPPS05MTR CAD Model

Description

The STP16DPPS05MTR is a state-of-the-art LED sink driver designed and manufactured by STMicroelectronics, a global semiconductor leader. This integrated circuit (IC) is specifically tailored for driving LEDs with high precision and efficiency, making it an ideal solution for a wide range of applications including signage, backlighting, and decorative lighting.

Key Features

  • Output Configuration: The device features 16 constant-current sink channels, each capable of providing up to 40 mA of drive current, ensuring uniform brightness across all connected LEDs.
  • Adjustable Output Current: Users can easily program the output current through an external resistor, allowing for fine-tuning of the LED brightness to the desired level.
  • Error Detection: STP16DPPS05MTR incorporates error detection features such as open LED and short-circuit detection, which enhances the overall reliability and longevity of the lighting system.
  • Thermal Protection: The IC includes thermal shutdown protection to prevent damage from overheating, ensuring safe operation under various conditions.
  • Flexible Control Interface: The device supports both serial and parallel data input, providing designers with flexibility in controlling the LED array.
  • Low Voltage Operation: It operates at a low voltage, which makes the device suitable for battery-powered applications and helps in reducing overall power consumption.

Applications

The STP16DPPS05MTR is versatile and can be used in a multitude of applications that require precise LED control. Its robust design and feature set make it particularly well-suited for:

  • LED display panels
  • Message boards
  • Channel letters
  • Architectural lighting
  • General-purpose LED illumination

Package and Availability

This LED sink driver is available in a TSSOP24 package, which is compact and suitable for space-constrained applications. The part number STP16DPPS05MTR denotes the tape and reel packaging option, which facilitates automated assembly processes, making it ideal for mass production requirements.

With its combination of performance, efficiency, and ease of use, the STP16DPPS05MTR from STMicroelectronics represents a robust solution for any design requiring reliable and precise LED control.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9680 $59.0400
75+ $1.6148 $121.1100
115+ $1.5643 $179.8945
155+ $1.5139 $234.6545
200+ $1.4635 $292.7000
265+ $1.3121 $347.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess