Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 14A
Pulsed Collector Current 18A
Collector-emitter saturation voltage(Max) 2.9V @ 15V, 3A
Maximum Power Dissipation 56W
Total Switching Energy(Ets) 32μJ (on), 24μJ (off)
Input Type Standard
Gate Charge 12nC
Turn-on and Turn-off delay time 6.7ns/46ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 23ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103009-STGBL6NC60DIT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGBL6NC60DIT4 CAD Model

Description

STGBL6NC60DIT4 - IGBT Transistor by STMicroelectronics

The STGBL6NC60DIT4 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to cater to a wide range of high-efficiency applications, particularly in the field of power management and switching. With its robust design and advanced technology, the STGBL6NC60DIT4 is an ideal choice for designers looking to improve system performance while reducing energy consumption.

This IGBT features a maximum collector-emitter voltage (V<sub>CE) of 600V, which allows it to handle high voltage applications with ease. Its collector current rating of 6A at 25°C ensures that it can manage significant power levels, making it suitable for both industrial and consumer applications. The STGBL6NC60DIT4 also boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), which contributes to its high efficiency by minimizing on-state power dissipation.

One of the key advantages of the STGBL6NC60DIT4 is its co-packaged fast recovery diode. This diode is specifically designed to complement the switching characteristics of the IGBT, providing efficient and fast switching performance. This feature is particularly beneficial in applications such as motor drives, power inverters, and power factor correction circuits, where fast and efficient switching is critical.

The device is housed in a D2PAK package, which not only ensures a compact footprint but also provides excellent thermal performance. The package is designed to facilitate easy mounting onto a printed circuit board (PCB) and is compatible with standard surface-mount technology (SMT) processes, thereby simplifying the assembly process.

STMicroelectronics has equipped the STGBL6NC60DIT4 with built-in protection features, such as over-temperature and over-current protection, enhancing the reliability and longevity of the device. This protection ensures that the IGBT operates within safe parameters, preventing damage from abnormal operating conditions.

In summary, the STGBL6NC60DIT4 from STMicroelectronics is a high-performance IGBT that offers a combination of high voltage capability, low power dissipation, fast switching, and reliable protection features. Its compact D2PAK package and compatibility with SMT processes make it an excellent choice for a wide range of power applications where efficiency and reliability are paramount.

You May Also Be Interested in

Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Need more? Email Us
ECAD model for IKN01N60RC2ATMA1
Renesas Electronics America
Lowest to $10.9012
ECAD model for RJP3065DPP
Renesas Electronics America
Silicon N Channel IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F4DPK
Infineon Technologies
Trans IGBT Chip N-CH 1200V 3.2A 28000mW 3-Pin(2+Tab) DPAK T/R / HighSpeed 2-Technology
Lowest to $2.8080
ECAD model for IGD01N120H2
Infineon Technologies
IGBT WITH ANTI-PARALLEL DIODE
Lowest to $8.7909
ECAD model for IKW40N65F5F
Infineon Technologies
IKD10N60RC2ATMA1
Need more? Email Us
ECAD model for IKD10N60RC2ATMA1
Renesas Electronics America
600V - 40A - IGBT High Speed Power Switching
Need more? Email Us
ECAD model for RJH60F5BDPQ-A0
Infineon Technologies
Lowest to $2.9392
ECAD model for IKW50N65EH5
Infineon Technologies
IKD08N65ET6ARMA1
Need more? Email Us
ECAD model for IKD08N65ET6ARMA1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention