EN
  • EN
  • DE

TSW14J57EVM

Part No TSW14J57EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE / Data Pattern Generator Test and Measurement Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Test and Measurement
Function Data Pattern Generator
Supplied Contents Board(s)
Base Product Number TSW14
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8471.50.0150
Win Source Part Number 1349569-TSW14J57EVM
Ultra Librarian 3D Model Ultra Librarian TSW14J57EVM CAD Model

Description

TSW14J57EVM - Texas Instruments Evaluation Module

The TSW14J57EVM is an advanced evaluation module presented by Texas Instruments, designed to facilitate the testing and development of high-speed data converters. This evaluation module is a key component for system designers and engineers looking to explore the full potential of Texas Instruments' data converter portfolio, specifically tailored for the JESD204B interface.

Key Features

  • High-Speed Data Converter: The TSW14J57EVM is optimized for use with data converters that support the JESD204B interface, enabling rapid data acquisition and processing.
  • Flexible Interface: It offers a FMC (FPGA Mezzanine Card) connector that allows for easy integration with compatible FPGA development boards, providing a versatile platform for system design and prototyping.
  • Intuitive Software: The module comes with an intuitive software suite that simplifies the evaluation process, allowing users to configure the data converter, capture data, and analyze performance with minimal effort.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including user guides, schematics, and application notes, to assist users in getting the most out of their evaluation module.

Applications

The TSW14J57EVM is ideal for a wide range of applications that require high-speed data conversion, such as:

  • Wireless communications infrastructure
  • Test and measurement systems
  • Medical imaging equipment
  • Radar and defense electronics

Technical Specifications

Equipped with cutting-edge technology, the TSW14J57EVM boasts impressive technical specifications:

  • Support for JESD204B-compliant data converters
  • High-speed FMC connector for FPGA interface
  • On-board clocking solution for data converter synchronization
  • Power supply and management circuitry optimized for data converter performance

With the TSW14J57EVM, Texas Instruments continues to demonstrate its commitment to providing innovative tools that empower engineers to develop advanced electronic systems. This evaluation module is a testament to the company's dedication to quality, performance, and ease of use in the realm of high-speed data conversion.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess