EN
  • EN
  • DE

EVAL6563-400W

Part No EVAL6563-400W
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD FOR L6563 / L6563 Power Factor Correction Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Embedded No
Utilized IC / Part L6563
Primary Attributes 400W, 400V Out, 90 ~ 265VAC In
Supplied Contents Board(s)
Secondary Attributes Transition Mode
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341626-EVAL6563-400W
Ultra Librarian 3D Model Ultra Librarian EVAL6563-400W CAD Model

Description

The EVAL6563-400W from STMicroelectronics is a high-performance evaluation board designed for testing the capabilities of the L6563 advanced transition-mode PFC controller. This state-of-the-art product is specifically tailored for developers and engineers who are looking to explore and validate the features of the L6563 in a 400W power factor correction application.

Key Features

  • Transition-Mode PFC Controller: The L6563 is a transition-mode Power Factor Correction (PFC) controller which enables the evaluation board to achieve high power factor and low THD, making it suitable for energy-efficient applications.
  • High Power Capability: With a power rating of 400 watts, this evaluation board is capable of handling robust power requirements for a variety of industrial and commercial applications.
  • Adjustable Output Voltage: The EVAL6563-400W allows for an adjustable output voltage, providing flexibility and adaptability for different power needs.
  • Comprehensive Protections: The board includes protections such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure safe operation under various conditions.
  • Compact Design: Despite its powerful performance, the evaluation board boasts a compact design, making it easy to integrate into existing systems or for use in space-constrained applications.

Applications

The EVAL6563-400W is ideal for a wide range of applications that require efficient power factor correction. These include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • Adapters and Chargers
  • Flat Panel Displays and TVs
  • Power supplies for servers and telecom systems

Why Choose EVAL6563-400W?

STMicroelectronics' EVAL6563-400W evaluation board is a top choice for professionals looking to enhance their power management systems with advanced PFC capabilities. The combination of high power handling, flexibility, and comprehensive safety features makes it an invaluable tool for developing energy-efficient solutions. By choosing this evaluation board, developers can significantly accelerate the design process and achieve a faster time-to-market for their products.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess