Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Wireless Power Supply/Charging
Utilized IC / Part STWLC03
Primary Attributes Receiver
Supplied Contents Board(s)
Secondary Attributes I2C Interface
Other Names 497-17196
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284486-STEVAL-ISB040V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB040V1 CAD Model

Description

The STEVAL-ISB040V1 is an innovative evaluation board developed by STMicroelectronics, designed for the testing and prototyping of wireless charging solutions. This evaluation board is part of ST's extensive portfolio of energy management and battery charging solutions, catering to the growing demand for wireless power transfer in consumer electronics, medical devices, and industrial applications.

Key Features

  • Qi-Compliant: The STEVAL-ISB040V1 is compliant with the Qi wireless charging standard, ensuring compatibility with a wide range of devices and accessories.
  • Transmitter and Receiver Functionality: This versatile board can function both as a transmitter and a receiver, allowing for comprehensive testing of wireless charging systems.
  • STWBC-WA Controller: It features the STWBC-WA digital controller for wireless battery charger transmitters, providing efficient and controlled power transfer.
  • Flexible Power Configuration: The board supports up to 5W of power delivery, suitable for charging small devices such as smartphones and wearables.
  • Foreign Object Detection: Safety features include foreign object detection (FOD) to prevent heating of metal objects that could interfere with the charging process.
  • LED Indicators: Onboard LED indicators provide visual feedback on the charging status and power level.
  • Comprehensive Protection: The board includes over-temperature, over-voltage, and over-current protection to ensure safe operation during usage.

Applications

The STEVAL-ISB040V1 evaluation board is ideal for designers and engineers looking to develop or integrate wireless charging capabilities into their products. It is particularly suited for:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Medical devices requiring a clean and wire-free charging environment
  • Industrial applications where connectors can be a point of failure or where hygiene is a concern

Why Choose STEVAL-ISB040V1?

Choosing the STEVAL-ISB040V1 for your wireless charging development needs offers the advantage of STMicroelectronics' expertise in power management technology. With its ease of use, compliance with industry standards, and robust safety features, this evaluation board is an essential tool for rapid prototyping and testing of next-generation wireless power solutions.

You May Also Be Interested in

Texas Instruments
EVAL BD FOR TDC1000 TMS320F28035
Need more? Email Us
ECAD model for TDC1000-C2000EVM
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Exar Corporation
EVAL BOARD FOR M2752-A 44PLCC
Need more? Email Us
ECAD model for XR16M2752IJ-0A-EB
Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A
Cirrus Logic Inc.
KIT - WM8224 KIT CDB6109 MB DC
Need more? Email Us
ECAD model for CDKWM8224-S-1
Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
ECAD model for IS-DEV KIT-6C
Texas Instruments
EVALUATION MODULE FOR TPS2231 / TPS2231 Evaluation Module
Need more? Email Us
ECAD model for TPS2231EVM
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention