EN
  • EN
  • DE

STEVAL-ISA076V2

Part No STEVAL-ISA076V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part L6924U
Primary Attributes Li-Ion / Li-Pol (1 Cell)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names -497-11037,STEVALISA076V2,497-11037
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284523-STEVAL-ISA076V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA076V2 CAD Model

Description

STEVAL-ISA076V2 - STMicroelectronics Step-Down Switching Regulator Evaluation Board

The STEVAL-ISA076V2 from STMicroelectronics is a highly efficient evaluation board designed for engineers and professionals looking to test and prototype applications using the L7986A step-down switching regulator. This compact and versatile evaluation platform is perfect for developing solutions that require a stable and reliable power supply.

The board operates with an input voltage range of 4.5 V to 38 V, which allows for flexibility in various application scenarios, from industrial to automotive and consumer electronics. The L7986A regulator can deliver up to 3 A of continuous current to the load, making it suitable for powering complex circuits and systems.

Equipped with an adjustable output voltage from 0.8 V to VIN, the STEVAL-ISA076V2 can cater to a wide array of voltage requirements, ensuring compatibility with different ICs and devices. The high switching frequency, which can be set up to 1 MHz, allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall board space and bill of materials cost.

The evaluation board includes features such as overcurrent protection, thermal shutdown, and a power-good signal, which provide additional layers of safety and system monitoring. These features help prevent damage to the board and connected devices, ensuring a robust and secure operation.

For ease of use, the STEVAL-ISA076V2 comes with test points that give convenient access to all critical signals and voltages, making it easy to monitor and debug the power supply during development. The board layout has been optimized for thermal performance and minimal EMI emissions, which is critical for maintaining system reliability and performance.

Whether you're designing for consumer electronics, IoT devices, or industrial applications, the STEVAL-ISA076V2 evaluation board is an excellent tool for streamlining your development process and achieving a quick time-to-market with your power supply designs.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess