EN
  • EN
  • DE

STEVAL-IPE003V1

Part No STEVAL-IPE003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded No
Utilized IC / Part STPM01
Primary Attributes Single Phase with 1 Current Transformer and Shunt
Supplied Contents Board(s)
Secondary Attributes Tamper Detection
Other Names -497-5077,STEVALIPE003V1,497-5077
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 1284513-STEVAL-IPE003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE003V1 CAD Model

Description

STEVAL-IPE003V1 Product Overview

The STEVAL-IPE003V1, from STMicroelectronics, is a highly integrated and feature-rich power management evaluation board designed for applications requiring a wide range of input voltages and an efficient power conversion process. This evaluation board showcases the capabilities of STMicroelectronics' advanced power management integrated circuits (ICs) and provides a platform for engineers to test and optimize their power supply designs.

Key Features

  • Wide Input Voltage Range: The STEVAL-IPE003V1 is capable of operating with an extensive range of input voltages, making it suitable for various applications from industrial to consumer electronics.
  • High-Efficiency Conversion: The board is designed to achieve high-efficiency power conversion, which helps to reduce heat generation and improve system reliability.
  • Multiple Output Voltages: It provides multiple output voltages, enabling it to power a variety of components within electronic systems.
  • Adjustable Outputs: The output voltages are adjustable, giving designers the flexibility to tailor the power supply to their specific needs.
  • Thermal Protection: The evaluation board includes thermal protection features to prevent damage from overheating, enhancing the longevity of both the board and the end product.
  • Overcurrent Protection: Overcurrent protection is built into the board to safeguard against excessive current that could potentially harm the electronic components.
  • Compact Design: The STEVAL-IPE003V1 has a compact form factor, which allows it to be used in space-constrained applications.
  • Easy to Use: The board is user-friendly and comes with comprehensive documentation, making it easy for engineers to integrate into their projects and quickly begin testing.

Applications

The STEVAL-IPE003V1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial automation systems
  • Consumer electronics
  • Telecommunications equipment
  • Power supply units for various electronic devices

In conclusion, the STEVAL-IPE003V1 evaluation board is an excellent tool for engineers and designers looking to evaluate the performance of STMicroelectronics power management ICs and develop efficient power supply solutions for their applications.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess