EN
  • EN
  • DE

STEVAL-ISB011V1

Part No STEVAL-ISB011V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Battery Monitor
Embedded No
Utilized IC / Part STC3100
Primary Attributes Monitors Current, Voltage, Temperature
Supplied Contents Board(s)
Secondary Attributes Includes Coulomb Counter for Charge/Discharge Status
Other Names STEVALISB011V1,497-10421
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1284625-STEVAL-ISB011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB011V1 CAD Model

Description

STEVAL-ISB011V1 - Wireless Charging Receiver Evaluation Board

The STEVAL-ISB011V1 from STMicroelectronics is a state-of-the-art evaluation board designed for the development and testing of wireless charging systems. As part of STMicroelectronics' extensive portfolio of evaluation tools, this board is specifically tailored for applications that require wireless power transfer and battery charging capabilities.

Featuring an optimized layout that is compatible with Qi wireless charging standards, the STEVAL-ISB011V1 is equipped to handle up to 15W of power, making it suitable for a wide range of devices including smartphones, tablets, wearables, and medical devices. The board's design ensures efficient power transfer and provides multiple levels of protection to ensure the safety and longevity of both the receiver and the device being charged.

The evaluation board integrates a high-efficiency synchronous rectifier and a low-dropout linear regulator, which work in tandem to convert the received AC power into a stable DC output. This output is then used to charge a battery or power a device directly. The board also features an advanced control circuit that manages the power transfer process, ensuring optimal efficiency and preventing overcharging.

For developers and engineers, the STEVAL-ISB011V1 offers a convenient and flexible platform for experimenting with wireless charging technologies. It is designed to be user-friendly, with accessible test points and indicators that simplify the process of monitoring performance and diagnosing issues. Additionally, the board is supported by comprehensive documentation and software tools provided by STMicroelectronics, which can help accelerate the development cycle and reduce time-to-market for new products.

Overall, the STEVAL-ISB011V1 is an excellent choice for anyone looking to explore the capabilities of wireless charging technology or to integrate it into their next project. With its robust design, compatibility with industry standards, and strong support infrastructure, it represents a reliable and powerful solution in the field of wireless power transfer.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess