EN
  • EN
  • DE

TPS659038EVM-090

Part No TPS659038EVM-090
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Active
Type Power Management
Utilized IC / Part TPS659038-Q1, TPS659039-Q1
Supplied Contents Board(s)
Base Product Number TPS659038
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 900919-TPS659038EVM-090
Ultra Librarian 3D Model Ultra Librarian TPS659038EVM-090 CAD Model

Description

The TPS659038EVM-090 from Texas Instruments is a comprehensive evaluation module (EVM) designed to help developers and engineers evaluate the performance and capabilities of the TPS659038 power management integrated circuit (PMIC). This PMIC is specifically tailored for applications requiring a highly integrated, multi-output, programmable power solution. The evaluation module serves as an essential tool for testing the functionality and experimenting with the features of the TPS659038 chip.

Key Features

  • Multiple Power Outputs: The EVM includes a variety of power outputs, including multiple step-down converters and LDOs, to simulate real-world applications.
  • Programmable Voltage Settings: Users can adjust voltage settings through the onboard I2C interface, allowing for precise control over power delivery to various components.
  • Easy-to-Use Interface: The module comes with user-friendly connectors and jumpers, making it simple to set up and modify configurations without the need for complex wiring or soldering.
  • Comprehensive Support Materials: Texas Instruments provides detailed documentation, including a user guide, schematics, and application notes, to assist in the evaluation process.

Applications

The TPS659038EVM-090 is ideal for testing the PMIC in a range of applications, such as:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Embedded processing and IoT devices
  • Automotive infotainment systems

Technical Specifications

The TPS659038EVM-090 boasts a robust set of technical specifications that make it a versatile tool for power management testing:

  • Input Voltage Range: 2.5V to 5.5V
  • Multiple Adjustable Output Voltages
  • Integrated Power Sequencing
  • Thermal and Overcurrent Protection
  • I2C Programmable Interface

Overall, the TPS659038EVM-090 evaluation module is an indispensable asset for engineers looking to harness the full potential of the TPS659038 PMIC in their designs. With its flexible configuration options and extensive support resources, this EVM offers a practical and efficient pathway to understanding and implementing advanced power management solutions.

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess