EN
  • EN
  • DE

MULTI-CNVTR-EVM

Part No MULTI-CNVTR-EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description MULTI ADC AND DAC EVALUATION MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Product Status Obsolete
Type Interface
Function Data Capture
Primary Attributes ADC and DAC Evaluation
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 847352-MULTI-CNVTR-EVM
Ultra Librarian 3D Model Ultra Librarian MULTI-CNVTR-EVM CAD Model

Description

The MULTI-CNVTR-EVM is an evaluation module designed by Texas Instruments to showcase the versatility and performance of their multi-channel analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). This powerful tool is engineered for developers, engineers, and electronics enthusiasts to analyze and experiment with the capabilities of TI's high-precision data converters in a user-friendly environment.

Key Features:

  • Multi-Channel Conversion: The EVM includes multiple ADC and DAC channels, allowing for simultaneous data acquisition and signal generation. This feature is ideal for complex applications requiring multiple analog inputs and outputs.
  • High Resolution: With high-resolution converters on board, the MULTI-CNVTR-EVM ensures accurate and precise measurements, making it suitable for sensitive and critical applications.
  • Flexible Input/Output Ranges: The module supports a variety of input and output ranges, providing flexibility for a wide range of signal levels.
  • Easy-to-Use Interface: The evaluation module is designed with the user in mind, featuring an intuitive interface that simplifies the process of configuring and operating the device.
  • Software Support: Texas Instruments provides comprehensive software tools that complement the MULTI-CNVTR-EVM, allowing users to easily control the module and process the data on a connected computer.

Applications:

The MULTI-CNVTR-EVM is suitable for a diverse set of applications, including:

  • Industrial automation and control systems
  • Medical instrumentation and diagnostics
  • Telecommunications equipment
  • Audio and video processing
  • Test and measurement systems

Technical Specifications:

The technical specifications of the MULTI-CNVTR-EVM include:

  • Multiple ADC/DAC channels with high sampling rates
  • High-resolution data conversion
  • Configurable input/output voltage ranges
  • Compatible with various microcontrollers and processors
  • On-board reference voltage sources
  • Robust USB or serial interfaces for communication with external devices

With its comprehensive features and robust design, the MULTI-CNVTR-EVM from Texas Instruments is an indispensable tool for any professional working on advanced electronics projects requiring high-quality data conversion.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess