EN
  • EN
  • DE

STHVDAC-253C7

Part No STHVDAC-253C7
Manufacturer STMicroelectronics
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 7BIT 12FLIPCHIP / DAC 7 b Serial 12-Flip-Chip (1.1x1.45)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type DAC
Number of Channels 3
Resolution (Bits) 7 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 1.65V ~ 1.95V, 2.3V ~ 5V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-UFBGA, FCBGA
Supplier Device Package 12-Flip-Chip (1.1x1.45)
Base Product Number STHVDAC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18350-6,497-18350-2,497-18350-1
Standard Package 5,000
Win Source Part Number 1186542-STHVDAC-253C7
Ultra Librarian 3D Model Ultra Librarian STHVDAC-253C7 CAD Model

Description

STHVDAC-253C7 - High Voltage Digital-to-Analog Converter from STMicroelectronics

The STHVDAC-253C7 is a state-of-the-art high voltage Digital-to-Analog Converter (DAC) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This specialized DAC is tailored for applications that require precise control of high voltage signals, making it an ideal choice for a wide range of industrial, medical, and telecommunications applications.

With its advanced technology, the STHVDAC-253C7 provides users with a high level of accuracy and stability in voltage conversion. The device operates over a wide supply voltage range, which allows for flexible integration into various system designs. It is capable of generating complex waveforms, which are essential for applications such as piezoelectric actuators, print heads, and OLED displays.

The STHVDAC-253C7 is built with a robust design to ensure reliable performance in harsh environments. It features a high-resolution output that can be finely tuned to meet the specific needs of the application. The device also includes built-in safety features such as overtemperature protection and short-circuit protection, which safeguard the system and enhance the product's longevity.

One of the key benefits of the STHVDAC-253C7 is its ease of integration. The device is offered in a compact package, which saves valuable board space and simplifies the design process. Additionally, it is supported by a comprehensive set of development tools and software from STMicroelectronics, which accelerates the development cycle and helps bring products to market faster.

Overall, the STHVDAC-253C7 is a versatile and reliable DAC that delivers high performance in a compact form factor. Whether it's for driving high voltage actuators or for precision control in advanced systems, this product from STMicroelectronics is designed to meet the stringent requirements of today's high voltage applications.

For more information, datasheets, and technical support, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2772 $50.0984
54+ $1.8685 $100.8990
83+ $1.8101 $150.2383
115+ $1.7517 $201.4455
148+ $1.6933 $250.6084
198+ $1.5181 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess