EN
  • EN
  • DE

STEVAL-MIC002V1

Part No STEVAL-MIC002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description AUDIO IC EVAL BOARDS  /  MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Audio
Function MEMS Omnidirectional Microphones
Utilized IC / Part MP34DT06J
Supplied Contents Board(s)
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 497-18171
Standard Package 1
Win Source Part Number 1024179-STEVAL-MIC002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MIC002V1 CAD Model

Description

STEVAL-MIC002V1 Digital MEMS Microphone Evaluation Board

The STEVAL-MIC002V1 from STMicroelectronics is a sophisticated evaluation board designed for testing the capabilities of digital MEMS (Micro-Electro-Mechanical Systems) microphones. This compact and versatile board is an ideal solution for a variety of applications that require high-quality audio input, such as smart home devices, wearable technology, and advanced audio systems.

At the heart of the STEVAL-MIC002V1 lies the MP34DT01-M digital MEMS microphone, which captures sound with impressive clarity and precision. The microphone is characterized by its high Signal-to-Noise Ratio (SNR) and extended frequency response, ensuring that audio is captured with minimal distortion and a wide dynamic range.

The evaluation board is equipped with an STM32F4 series microcontroller, which provides the necessary processing power to handle the digital audio stream from the microphone. The board also features a dedicated audio processing software stack, which allows for real-time audio streaming and analysis. This makes it an excellent tool for developing and testing advanced audio processing algorithms.

Connectivity on the STEVAL-MIC002V1 is facilitated through a USB interface, which provides both power and data transfer capabilities. This ensures that the board can be easily connected to a PC for configuration and data acquisition. Additionally, the board supports I2S (Inter-IC Sound) and DFSDM (Digital Filter for Sigma-Delta Modulators) interfaces, offering flexibility for integration with other audio components or systems.

The STEVAL-MIC002V1 comes with comprehensive documentation and software support, including demonstration firmware and a user-friendly graphical interface. This ensures that developers can quickly begin experimenting with the board and integrating it into their projects without a steep learning curve.

Overall, the STEVAL-MIC002V1 evaluation board is an invaluable tool for engineers, designers, and audio enthusiasts who are looking to explore the potential of digital MEMS microphones in their applications. With its high-performance microphone, powerful microcontroller, and versatile connectivity options, the STEVAL-MIC002V1 is well-suited for a wide range of audio applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess