EN
  • EN
  • DE

UCC5390SCDEVM-010

Part No UCC5390SCDEVM-010
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MODULE  /  UCC5390 Gate Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part UCC5390
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number UCC5390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-49368,UCC5390SCDEVM-010-ND
Standard Package 1
Win Source Part Number 996172-UCC5390SCDEVM-010
Ultra Librarian 3D Model Ultra Librarian UCC5390SCDEVM-010 CAD Model

Description

The UCC5390SCDEVM-010 from Texas Instruments is a robust evaluation module designed for engineers and developers to assess the capabilities and features of the UCC5390 isolated single-channel gate driver. This evaluation module is specifically tailored for applications that require high-efficiency, reliability, and performance in high-voltage systems.

Featuring a wide input VDD range of 14.5V to 30V, the UCC5390SCDEVM-010 is versatile and can be used in various applications including motor control, industrial drives, and power supplies. The device is capable of providing high peak output current, making it suitable for driving power MOSFETs and IGBTs with ease.

This evaluation module comes equipped with reinforced isolation, which is critical for safety and functionality in high-voltage applications. It ensures that the control side of the circuit is completely isolated from the high-voltage power side, thus protecting the system and the user from potential electrical hazards.

The UCC5390SCDEVM-010 also boasts a range of protection features such as UVLO (Under-Voltage Lock-Out) for both VDD and VEE, which ensures that the gate driver operates only when the supply voltage is within an acceptable range. Additionally, the evaluation module includes DESAT (Desaturation Detection) protection to prevent damage from overcurrent conditions.

For ease of testing and development, the UCC5390SCDEVM-010 includes convenient probe points and jumper options that allow for flexible configurations and quick setup. This enables developers to rapidly prototype and test their designs, reducing time to market.

Overall, the UCC5390SCDEVM-010 evaluation module is an essential tool for engineers looking to explore the functionalities of the UCC5390 gate driver and develop high-voltage applications with confidence in the performance and safety of their designs.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess