EN
  • EN
  • DE

EV-VN7016AJ

Part No EV-VN7016AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD VN7016AJ / VN7016AJ-E Power Switch Evaluation Board Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VN7016AJ
Primary Attributes 1-Channel (Single)
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 799131-EV-VN7016AJ
Popularity Medium
Supply and Demand Status Limited
Family Name EV-VN7016AJ
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian EV-VN7016AJ CAD Model

Description

STMicroelectronics EV-VN7016AJ Evaluation Board

The EV-VN7016AJ from STMicroelectronics is a state-of-the-art evaluation board designed for engineers and developers to assess the capabilities of the VN7016AJ High-Side Driver. This robust evaluation tool serves as an ideal platform for testing the functionalities and performance of the VN7016AJ, which is a part of ST's VIPower M0-7 series.

The VN7016AJ is an automotive-grade power MOSFET with an integrated driver, specifically designed for driving high current loads with a wide range of supply voltages. It is suitable for various applications, including but not limited to automotive lighting, solenoid driving, and motor control systems.

Main Features of the EV-VN7016AJ Evaluation Board:

  • Integrated VIPower Technology: The board is built around the VN7016AJ high-side switch, which employs ST's VIPower technology to ensure efficient power management and distribution.
  • Advanced Diagnostics: The evaluation board includes diagnostic features that provide feedback on load conditions, open load detection, and thermal shutdown, facilitating comprehensive testing and system protection.
  • Flexibility: The VN7016AJ can handle a wide range of input voltages, making the EV-VN7016AJ suitable for various automotive and industrial applications.
  • Easy-to-Use Interface: The evaluation board includes user-friendly connectors and can be easily interfaced with a microcontroller for control and monitoring.
  • Robust Design: With its rugged design, the EV-VN7016AJ is built to withstand the harsh conditions typically encountered in automotive and industrial environments.

Applications:

  • Automotive lighting systems
  • Car body electronics
  • Motor control units
  • Smart power distribution systems

The EV-VN7016AJ evaluation board is an invaluable tool for developers looking to harness the power and versatility of the VN7016AJ high-side driver. It offers a quick and efficient way to prototype and test circuits before committing to a final design. By utilizing this evaluation board, engineers can significantly reduce development time and accelerate the time-to-market for their products.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2219 $65.7752
18+ $6.7461 $121.4298
27+ $6.5354 $176.4558
37+ $6.3245 $234.0065
48+ $6.1136 $293.4528
64+ $5.4812 $350.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess