EN
  • EN
  • DE

EVB-USB2240-IND

Part No EVB-USB2240-IND
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EVALUATION BOARD USB2241-AEZG  /  USB2241 SD/MMC Memory Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Memory
Function SD/MMC
Embedded No
Utilized IC / Part USB2241
Primary Attributes Read and Write to Over 22 Flash Media Formats from xD, MS, SD, and MMC
Supplied Contents Board(s)
Secondary Attributes Socket for External EEPROM Expansion, USB Power with 3.3V Regulator
Base Product Number USB2240
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names 638-1078
Standard Package 1
Win Source Part Number 1024055-EVB-USB2240-IND
Ultra Librarian 3D Model Ultra Librarian EVB-USB2240-IND CAD Model

Description

The EVB-USB2240-IND is a high-quality evaluation board from Microchip Technology, designed for engineers and developers to assess the capabilities of the USB2240, a highly integrated USB 2.0 Universal Serial Bus (USB) 2.0 to 10/100 Ethernet controller. This board serves as an excellent platform for developing and testing USB and Ethernet interfacing applications in industrial environments.

The USB2240 is a versatile solution that offers a simple interface for connecting USB 2.0 devices to a host computer or microcontroller with an Ethernet port. It is particularly suited for applications requiring high-speed data transfer, robust connectivity, and industrial-grade reliability.

Key Features of the EVB-USB2240-IND:

  • USB 2.0 Interface: The board supports high-speed USB 2.0 data transfer rates up to 480 Mbps, ensuring quick and efficient communication with connected devices.
  • 10/100 Ethernet: It provides a fast Ethernet port for networking capabilities, allowing devices to connect to networks at speeds of 10 Mbps or 100 Mbps, auto-negotiated.
  • Industrial Temperature Range: Designed to operate reliably in extreme conditions, the board is rated for industrial temperature ranges, making it suitable for challenging environments.
  • Easy Integration: The EVB-USB2240-IND is equipped with all the necessary connectors and can be easily integrated into existing systems, facilitating rapid development and prototyping.
  • Comprehensive Support: Microchip Technology provides extensive support for the board, including technical documentation, reference designs, and customer support to ensure a smooth development process.

Overall, the EVB-USB2240-IND is an exceptional evaluation board that offers a robust platform for testing and implementing USB to Ethernet solutions. Its industrial-grade design and comprehensive support make it an ideal choice for engineers seeking to create reliable and high-performance systems in industrial applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess