EN
  • EN
  • DE

TS4998IQT

Part No TS4998IQT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 1W 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class AB 16-QFN (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name TS4998
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-6842-2, -497-6842-6, 497-6842-6, -497-6842-2, -497-6842-1, 497-6842-1
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937618-TS4998IQT
Ultra Librarian 3D Model Ultra Librarian TS4998IQT CAD Model

Description

Product Overview: TS4998IQT by STMicroelectronics

The TS4998IQT is a high-performance audio power amplifier from STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for portable and compact audio applications.

With its advanced technology, the TS4998IQT offers a remarkable output power of 1.2 Watts when connected to a 5V supply and driving an 8Ω load, without sacrificing audio fidelity. This makes it suitable for a wide range of products such as mobile phones, tablets, laptops, and other devices where space is at a premium and power consumption is a critical factor.

Key Features:

  • High Output Power: The amplifier can deliver up to 1.2W into an 8Ω load, ensuring loud and clear sound reproduction.
  • Low Quiescent Current: Designed for battery-powered devices, it has a low quiescent current to extend battery life.
  • High Efficiency: It operates with high efficiency, which reduces heat dissipation and power loss, making it ideal for handheld devices.
  • Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, from 2.4V to 5.5V, accommodating various power sources.
  • Standby Mode: It includes a standby function that minimizes power consumption when the amplifier is not in use.

The TS4998IQT also features a differential input stage that helps to reject common-mode noise, ensuring a clean audio signal. Additionally, it comes with built-in thermal shutdown and short-circuit protection, providing robustness and reliability in operation.

The device is offered in a compact QFN package, which is not only space-saving but also helps in achieving excellent thermal performance. With its combination of power, efficiency, and compact size, the TS4998IQT stands out as a premium audio amplification solution for modern electronic devices.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,456 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess