EN
  • EN
  • DE

STEVAL-MIC006V1

Part No STEVAL-MIC006V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR MP23DB01HP  /  MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Audio
Function MEMS Omnidirectional Microphones
Embedded No
Utilized IC / Part MP23DB01HP
Primary Attributes Digital Output
Supplied Contents Board(s)
Base Product Number MIC006V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-STEVAL-MIC006V1
Standard Package 1
Win Source Part Number 1017249-STEVAL-MIC006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MIC006V1 CAD Model

Description

The STEVAL-MIC006V1 is an innovative demonstration and development board from STMicroelectronics, specifically designed to showcase the advanced capabilities of ST's MEMS microphones. This coupon board is a part of the larger STEVAL-MIC001V1 microphone array evaluation kit, but it stands alone as a powerful tool for engineers and developers looking to integrate high-quality audio capture into their designs.

Key Features

  • Equipped with MP34DT05-A, ST’s top-performing digital MEMS microphone
  • Capable of capturing high-quality audio with a wide frequency response
  • Supports PDM (Pulse Density Modulation) output interface
  • Omni-directional sensitivity for flexible microphone placement
  • Robust SNR (Signal-to-Noise Ratio) for clear audio capture in noisy environments
  • Low power consumption, ideal for battery-powered applications
  • Compact form factor for easy integration into end-user products

Applications

The STEVAL-MIC006V1 is suitable for a broad range of applications, including:

  • Smart home devices and IoT applications
  • Portable audio devices such as digital assistants
  • Conference systems and telecommunication devices
  • Noise-cancellation systems
  • Security and surveillance systems

Development Support

STMicroelectronics provides extensive support to developers using the STEVAL-MIC006V1 board:

  • Access to comprehensive technical documentation
  • ST’s advanced software tools for audio processing
  • Community support and forums for peer assistance and knowledge sharing
  • Direct support from STMicroelectronics' technical experts

Conclusion

The STEVAL-MIC006V1 digital MEMS microphone coupon board is a versatile and powerful solution for integrating high-quality audio into a variety of electronic products. With its high-performance MEMS technology, the board offers a turnkey solution for developers looking to enhance their applications with superior sound capture.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess