EN
  • EN
  • DE

STEVAL-IHT005V2

Part No STEVAL-IHT005V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BRD W/FULL 3.3V ACS/TRIAC / STM32F100C4T6B Microcontroller Demonstration Board 24MHz CPU 4KB RAM 16KB Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control
Embedded Yes, MCU, 32-Bit
Utilized IC / Part ACS108, ACST1635-8FP, STM32F100, T1635H, Z01
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 796027-STEVAL-IHT005V2
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-IHT005V2
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHT005V2 CAD Model

Description

STEVAL-IHT005V2 - STMicroelectronics Evaluation Board

The STEVAL-IHT005V2 is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for the development and testing of advanced industrial high-temperature applications. This board is part of ST's evaluation product line that allows engineers and developers to explore the capabilities and performance of specific high-temperature electronic components in a real-world scenario.

Key Features

  • High-Temperature Operation: The board is designed to function reliably in high-temperature environments, making it suitable for industrial applications that require robust performance under stress.
  • Integrated Power Devices: It includes ST's advanced power devices that can efficiently handle high voltages and currents while maintaining thermal stability.
  • Advanced Thermal Management: The STEVAL-IHT005V2 features a sophisticated thermal management system that ensures the components operate within safe temperature ranges.
  • User-Friendly Interface: Equipped with connectors and interfaces that are compatible with standard industrial protocols, facilitating easy integration into existing systems.
  • Flexible Power Supply Options: The board supports various power supply sources, providing flexibility for different application requirements.

Applications

The evaluation board is ideal for a wide range of high-temperature industrial applications, including:

  • Power converters and inverters
  • Motor drives and controllers
  • Industrial automation systems
  • High-temperature sensing and monitoring

Technical Specifications

The STEVAL-IHT005V2 boasts impressive technical specifications that ensure reliable and efficient operation:

  • Robust design capable of withstanding industrial environments
  • High-temperature electronic components tested for long-term reliability
  • Comprehensive documentation and support from STMicroelectronics

With the STEVAL-IHT005V2 evaluation board, STMicroelectronics provides a powerful tool for engineers to push the boundaries of high-temperature industrial design, ensuring that their products can withstand the rigors of harsh environments while maintaining performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess