EN
  • EN
  • DE

ST2189QTR

Part No ST2189QTR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 8BIT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 1.65V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 86Mbps, 92Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-QFN (3.2x1.8)
Win Source Part Number 126247-ST2189QTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST2189QTR CAD Model

Description

The ST2189QTR is a state-of-the-art integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is engineered to meet the demanding needs of modern electronic systems, providing a robust and efficient solution for a wide range of applications.

Key Features

  • High Precision: The ST2189QTR delivers exceptional accuracy and stability, making it ideal for precision tasks in complex electronic circuits.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, extending the battery life of portable devices and reducing the overall power cost for electronic systems.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the ST2189QTR offers improved performance and reliability over previous generations of ICs.
  • Compact Size: With a small form factor, this IC is perfect for use in space-constrained applications without compromising on functionality or performance.
  • Wide Operating Temperature Range: The ST2189QTR is built to operate reliably across a broad range of temperatures, ensuring consistent performance in varying environmental conditions.

Applications

The versatility of the ST2189QTR allows it to be used in a multitude of applications, including but not limited to:

  • Mobile and portable devices
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the ST2189QTR is no exception. Manufactured to the highest standards, this IC is subjected to rigorous testing and quality control measures, ensuring it meets the stringent requirements of the industry. Customers can trust in the reliability and longevity of the ST2189QTR for their critical electronic systems.

Environmental Compliance

The ST2189QTR complies with international environmental standards, including RoHS and REACH. STMicroelectronics is dedicated to producing environmentally friendly products that reduce the ecological footprint of electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1735 $65.2050
65+ $1.7835 $115.9275
105+ $1.7276 $181.3980
140+ $1.6720 $234.0800
180+ $1.6162 $290.9160
240+ $1.4491 $347.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess