Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815916-74HCT02M
Ultra Librarian 3D Model Ultra Librarian 74HCT02M CAD Model

Description

STMicroelectronics 74HCT02M: Quad 2-Input NOR Gate

The 74HCT02M is a high-speed Si-gate CMOS device from STMicroelectronics that is designed to comply with JEDEC standard no. 7A. It is a robust, reliable component that is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic). The 74HCT02M features four independent 2-input NOR gates, making it a versatile choice for various digital applications.

Key Features

  • Logic Type: The device is characterized as a NOR logic gate, which performs the logical NOR operation on two inputs. A high output (1) is only achieved when both inputs are low (0).
  • Inputs: The 74HCT02M has four independent channels, each with two inputs, thus providing flexibility in circuit design.
  • Output Capability: The device can drive up to 10 LSTTL loads, which is standard for HCT logic ICs, indicating a good drive capability.
  • Power Consumption: It has a balanced power consumption, with a typical low power dissipation of 40µA and an excellent speed/power ratio.
  • Operating Voltage: The 74HCT02M operates at a recommended voltage of 5V, which is suitable for interfacing with 5V TTL logic levels.
  • Packaging: The component is available in a 14-pin SO14 package, which is convenient for surface-mounted technology (SMT).

Applications

The 74HCT02M can be used in a wide range of applications that require logical NOR operations. These include, but are not limited to:

  • Control systems
  • Logic function generators
  • Computational logic
  • Data processing
  • Alarm systems
  • Embedded systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The 74HCT02M is no exception and is manufactured to meet the high standards expected from ST products. It is designed for a wide operating temperature range, ensuring performance in various environmental conditions.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for G6H-Z-3DC3V
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Bourns Inc.
TVS DIODE
Need more? Email Us
ECAD model for CDSOD523-T05
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
Maxim Integrated
Authenticator Serial Interface 3-Pin SOT-23 T/R / 1-W PROTECT 192B EPROM W/SHA1,SO
Lowest to $3.2152
ECAD model for DS28E10R+T
Broadcom Limited
ULTIMATE LOWCOST 2X2 802.11N SIN
Lowest to $16.2986
ECAD model for BCM43131TKMLGT-P
Broadcom Limited
6 PORT 10/100 SWITCH / Ethernet ICs 6 PORT 10/100 SWITCH, Restricted Availability
Need more? Email Us
ECAD model for BCM5337MIQMG
Advantech Corp
COOLER INTEL XEON W/FAN UP TO 3.
Need more? Email Us
ECAD model for 1750000282
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
ECAD model for HDCM3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention