Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Audio
Function CODEC
Utilized IC / Part PCM2906C
Supplied Contents Board(s)
Base Product Number PCM2906
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names PCM2906CEVMU,296-30976,PCM2906CEVM-U-ND
Standard Package 1
Win Source Part Number 1022882-PCM2906CEVM-U
Ultra Librarian 3D Model Ultra Librarian PCM2906CEVM-U CAD Model

Description

PCM2906CEVM-U Evaluation Module by Texas Instruments

The PCM2906CEVM-U from Texas Instruments is a comprehensive evaluation module designed to showcase the capabilities of the PCM2906C stereo audio codec with USB interface. This high-quality audio codec provides a simple interface between analog audio and digital sound, making it an ideal solution for a wide range of audio applications such as USB headphones, audio interface boxes, and music instruments.

Key Features:

  • Integrated USB Interface: The PCM2906C codec integrates a full-speed USB 2.0 compliant interface for easy connection to any USB host, ensuring plug-and-play operation with minimal software overhead.
  • High-Quality Audio: With 16-bit Delta-Sigma ADC and DAC, the PCM2906CEVM-U delivers high-quality sound with a dynamic range of 89 dB and a sampling rate of up to 48 kHz for both recording and playback.
  • Flexible I/O Connectivity: The evaluation module includes line-level input and output, microphone input, and a headphone amplifier, offering versatile options for audio input and output configurations.
  • Bus-Powered Operation: The device can be powered directly from the USB bus, eliminating the need for an external power supply and simplifying the overall system design.
  • Onboard Indicators: LED indicators provide visual feedback on power status and signal clipping, aiding in the quick diagnosis of potential issues during evaluation.

Easy Evaluation and Prototyping:

The PCM2906CEVM-U is designed for ease of use, allowing engineers and designers to quickly assess the PCM2906C codec's performance. The module's plug-and-play nature, combined with its comprehensive feature set, makes it an excellent tool for rapid prototyping and testing in various audio applications.

Support and Documentation:

Texas Instruments provides extensive support and documentation for the PCM2906CEVM-U, including detailed datasheets, application notes, and design resources. This ensures that users have all the necessary information to integrate the evaluation module into their projects effectively.

Whether you are developing a new USB audio gadget or enhancing the audio capabilities of existing products, the PCM2906CEVM-U evaluation module from Texas Instruments offers a reliable and user-friendly platform for your audio design needs.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Texas Instruments
TVP7000EVM / Evaluation Module For TVP7000
Lowest to $11.1103
ECAD model for TVP7000EVM
Exar Corporation
EVAL BOARD FOR XR16C2850 48TQFP
Need more? Email Us
ECAD model for XR16C2850CM-0A-EB
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention