EN
  • EN
  • DE

TDA7718N

Part No TDA7718N
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 3 band car audio processor | IC AUDIO SIGNAL PROCESSR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 3
Interface I2C
Supply Voltage (V) 7.5V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number TDA7718
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1266259-TDA7718N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7718N CAD Model

Description

The TDA7718N is a high-performance signal processor specifically designed for car audio applications by STMicroelectronics. This sophisticated integrated circuit is engineered to enhance the audio experience in automotive environments, offering a range of features that allow for customization and fine-tuning of audio output.

Key Features

  • 3-band equalizer: The device includes a fully adjustable 3-band equalizer that allows for precise control over bass, midrange, and treble frequencies, enabling users to shape the sound profile according to their preferences or to compensate for the acoustics of the car's interior.
  • Step-up converter: An integrated step-up DC-DC converter ensures a consistent power supply, maintaining audio quality even with fluctuations in the car's electrical system.
  • Flexible input gain: The TDA7718N supports flexible input gain settings, making it compatible with a wide range of audio sources from different devices.
  • Speaker control: Advanced speaker control features include loudness function, soft step volume, and mute function, providing users with a comprehensive set of tools for managing speaker output.
  • High signal-to-noise ratio: With its high signal-to-noise ratio, the TDA7718N ensures clear audio reproduction, minimizing background noise and distortion.

Applications

The TDA7718N is ideal for a variety of car audio systems, ranging from basic setups to more complex configurations. It can be used in conjunction with CD players, MP3 players, and other audio sources, providing a rich and dynamic sound experience for in-car entertainment.

Technical Specifications

  • Supply voltage range: 6V to 18V
  • Adjustable gain for all sources
  • Independent front/rear soft volume control
  • Customizable sound profiles and presets
  • Surface-mount package for compact integration

Whether upgrading an existing car audio system or designing a new one, the TDA7718N from STMicroelectronics offers the performance and features necessary to achieve superior sound quality on the road.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1851 $55.6659
20+ $5.0749 $101.4980
31+ $4.9163 $152.4053
43+ $4.7578 $204.5854
55+ $4.5992 $252.9560
73+ $4.1234 $301.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess