EN
  • EN
  • DE

EV-ADF4106SD1Z

Part No EV-ADF4106SD1Z
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Timing
Function Frequency Synthesizer
Utilized IC / Part ADF4106
Primary Attributes Single Fractional-N PLL
Supplied Contents Board(s)
Base Product Number ADF4106
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8473.30.1180
Other Names -2735-EV-ADF4106SD1Z
Standard Package 1
Win Source Part Number 1015861-EV-ADF4106SD1Z
Ultra Librarian 3D Model Ultra Librarian EV-ADF4106SD1Z CAD Model

Description

The EV-ADF4106SD1Z from Analog Devices Inc. is a state-of-the-art frequency synthesizer evaluation board designed to showcase the capabilities of the ADF4106, a fully integrated PLL (Phase-Locked Loop) frequency synthesizer. The ADF4106 allows the generation of high-frequency signals from a low-frequency reference input, making it an essential component in wireless communication systems, instrumentation, and base stations.

Key Features

  • Wide Frequency Range: The ADF4106 synthesizer can operate at frequencies up to 6 GHz, making it suitable for a variety of applications in the RF (Radio Frequency) domain.
  • High Resolution: With a 64/65 prescaler and 25-bit programmable counter, the ADF4106 provides fine frequency resolution, allowing precise control over the output signal.
  • Flexible Reference Input: The device supports a reference input frequency range of 10 MHz to 250 MHz, offering versatility in system design.
  • Programmable Charge Pump: Users can configure the charge pump current settings, which is critical for optimizing loop filter performance and lock times.
  • Compatibility: The EV-ADF4106SD1Z evaluation board is designed to interface with Analog Devices' evaluation software, providing an intuitive GUI for device configuration and control.

Applications

The versatility of the EV-ADF4106SD1Z makes it suitable for a wide range of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications
  • Local Multipoint Distribution Systems (LMDS)

Product Advantages

The EV-ADF4106SD1Z evaluation board offers engineers a robust platform for testing and developing systems utilizing the ADF4106 synthesizer. With its comprehensive feature set and Analog Devices' reputation for high-quality components, this evaluation board is an excellent tool for accelerating product development and ensuring optimal system performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess