EN
  • EN
  • DE

STCD2400F35F

Part No STCD2400F35F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Buffers, Drivers
Description Multichannel clock distribution circuit | IC CLK BUF 1:4 52MHZ 16FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Fanout Buffer (Distribution)
Input Clock
Output Clock
Frequency - Max 52MHz
Supply Voltage (V) 2.5V ~ 5.1V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFBGA, WLCSP
Supplier Device Package 16-FlipChip (1.6x1.6)
Family Part Number STCD2400
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Win Source Part Number 1260747-STCD2400F35F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STCD2400F35F CAD Model

Description

STCD2400F35F - STMicroelectronics

The STCD2400F35F is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This high-performance microcontroller is part of STMicroelectronics' renowned STM32 family, which is known for its reliability, versatility, and advanced features.

At the heart of the STCD2400F35F is a 32-bit ARM Cortex-M3 processor core, which offers an optimal balance between performance and power consumption. The core operates at a frequency of up to 72 MHz, providing the computational horsepower required for complex tasks and real-time processing demands.

With a substantial amount of on-chip Flash memory, this microcontroller is well-suited for applications that require ample storage for code and data. The presence of high-speed embedded SRAM further enhances its performance, allowing for quick access to frequently used data.

The STCD2400F35F comes with a rich set of peripherals that enable a wide range of functionalities. It includes multiple communication interfaces such as USART, SPI, and I2C, which are essential for connecting to other devices and modules in a system. Additionally, it boasts a number of analog peripherals like ADCs and DACs, making it an ideal choice for interfacing with sensors and other analog components.

For increased security and data integrity, the STCD2400F35F integrates features such as a hardware-based Random Number Generator (RNG) and a CRC calculation unit. These components are crucial for applications that require secure data transactions and error checking.

The microcontroller's robust design includes a range of power-saving modes, which enable energy-efficient operation, thereby extending the battery life of portable devices. Its wide operating voltage range ensures compatibility with various power sources and contributes to the versatility of the device.

Overall, the STCD2400F35F from STMicroelectronics is an exceptional choice for developers looking for a high-performance, feature-rich microcontroller that can handle the complexities of modern embedded systems while maintaining efficiency and reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7327 $60.1194
52+ $2.2430 $116.6360
80+ $2.1726 $173.8080
110+ $2.1021 $231.2310
143+ $2.0328 $290.6904
191+ $1.8226 $348.1166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess