EN
  • EN
  • DE

P-NUCLEO-USB002

Part No P-NUCLEO-USB002
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description GENERAL PURPOSE ANALOG & RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Active
Type Interface
Function USB Type-C®
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F072RB, STUSB1602
Supplied Contents Board(s)
Base Product Number P-NUCLEO
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 798921-P-NUCLEO-USB002
Ultra Librarian 3D Model Ultra Librarian P-NUCLEO-USB002 CAD Model

Description

The P-NUCLEO-USB002 from STMicroelectronics is a comprehensive evaluation pack that facilitates the development of USB Power Delivery (PD) and Type-C applications. It is an ideal solution for designers looking to implement USB PD in their next-generation electronic products.

Key Features

  • USB Power Delivery Compliance: The P-NUCLEO-USB002 is fully compliant with the USB Power Delivery 3.0 specification, ensuring broad compatibility with other USB PD devices and chargers.
  • Type-C Connector Interface: It features a reversible Type-C connector, providing ease of use and a reliable connection for data transfer and power delivery.
  • STM32 Microcontroller Based: At the heart of the evaluation pack is an STM32 microcontroller, which is responsible for the management of USB PD negotiation and power control.
  • Graphical User Interface (GUI): The pack includes a user-friendly GUI that allows for easy monitoring and control of the USB PD negotiation process.
  • High Power Support: It supports high power capabilities, enabling the development of applications that require up to 100W of power delivery over a USB Type-C connection.

Product Applications

The P-NUCLEO-USB002 is versatile and can be utilized in various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial applications requiring robust power delivery solutions
  • Portable power banks and battery chargers
  • Embedded systems that require USB connectivity and power

Package Contents

The P-NUCLEO-USB002 evaluation pack includes:

  • A NUCLEO-F072RB development board with an STM32F072RB microcontroller
  • A USB Type-C Power Delivery board based on the STUSB1602 controller
  • Comprehensive software HAL library and examples
  • Documentation and a quick start guide

With the P-NUCLEO-USB002, STMicroelectronics provides a powerful platform for rapid prototyping and testing of USB Power Delivery technology, streamlining the development process for engineers and product designers.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess