EN
  • EN
  • DE

VIPER17LDTR

Part No VIPER17LDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description Off-line high voltage converters | IC OFFLINE CONV PWM OVP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage 8.5V ~ 23.5V
Duty Cycle 70%
Switching Frequency 60kHz
Power (W) 10W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMD
Family Part Number VIPER17
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279305-VIPER17LDTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER17LDTR CAD Model

Description

The VIPER17LDTR from STMicroelectronics is a high-performance, low-power, off-line switched-mode power supply (SMPS) primary switcher. It is a part of the VIPerPlus family, which is renowned for its energy-efficient power solutions. This device integrates a PWM controller and a 730 V avalanche-rugged power MOSFET, making it a robust and reliable choice for a wide range of power supply applications.

The VIPER17LDTR is designed to meet the needs of compact power adapters and chargers, as well as for other power supplies requiring low power consumption at standby. It operates over a wide supply voltage range, which makes it suitable for universal input voltage applications. Its high voltage capability ensures the device can withstand power surges and other transient voltage conditions, thus improving overall system reliability.

With its built-in features such as overvoltage, overload, overtemperature, and short-circuit protection, the VIPER17LDTR enhances the safety of your power supply design. These protections help to prevent damage to both the power supply and the connected load, ensuring a long operational lifespan for the device.

The VIPER17LDTR also supports frequency jittering, which helps to reduce electromagnetic interference (EMI), allowing for easier compliance with international EMI standards. This is particularly important for applications that are sensitive to noise or operate in environments that require minimal electromagnetic emissions.

This device is available in a compact SO-16N package, which is optimized for space-constrained applications. Its lead-free, halogen-free design aligns with modern environmental standards, making it a suitable choice for eco-conscious product designs.

In summary, the STMicroelectronics VIPER17LDTR is a versatile and reliable high voltage converter that integrates advanced features for efficient and safe power conversion. Its robust design and protection mechanisms make it an ideal choice for a variety of applications where reliability and energy efficiency are paramount.

You May Also Be Interested in

Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5920 $50.3200
210+ $0.4858 $102.0180
320+ $0.4706 $150.5920
440+ $0.4554 $200.3760
570+ $0.4402 $250.9140
765+ $0.3947 $301.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess