EN
  • EN
  • DE

STEVAL-IHP007V1

Part No STEVAL-IHP007V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function Power Line Communication/Modem (PLC, PLM)
Embedded Yes, MCU, 32-Bit
Utilized IC / Part ST7580, STM32F103
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Other Names 497-15946,-1138-STEVAL-IHP007V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1284640-STEVAL-IHP007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHP007V1 CAD Model

Description

STEVAL-IHP007V1 - Powerline Networking Evaluation Board from STMicroelectronics

The STEVAL-IHP007V1 is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for the development and testing of powerline communication networks. This board is an integral part of the ST's powerline communication (PLC) modem solutions, which are designed to facilitate robust and reliable data communication over existing electrical wires.

Built around the ST7540 powerline transceiver, the STEVAL-IHP007V1 provides a flexible platform for creating FSK (Frequency-Shift Keying) and PSK (Phase-Shift Keying) based powerline communication systems. The ST7540 transceiver is a highly integrated device that includes a power amplifier, making it a comprehensive solution for narrowband PLC applications.

The evaluation board boasts an impressive array of features including configurable transmission frequencies, modulation schemes, and baud rates, which can be tailored to meet the specific requirements of various applications, such as smart metering, home automation, and remote control systems. Additionally, the board supports a wide operating voltage range, making it suitable for use in a variety of electrical environments.

The STEVAL-IHP007V1 is equipped with an STM32 microcontroller for handling complex processing tasks and providing a user-friendly interface for configuration and control. This microcontroller is programmed using ST's comprehensive software development kit, which includes libraries and example code to kickstart the development process.

Connectivity on the STEVAL-IHP007V1 is facilitated through multiple interfaces, including UART for serial communication, which allows for easy integration with external devices or systems. The board also features LED indicators that provide visual feedback on power status, communication activity, and error conditions.

In summary, the STEVAL-IHP007V1 evaluation board is an excellent tool for engineers and developers looking to explore the capabilities of powerline communication technology. Its combination of a powerful PLC transceiver, versatile microcontroller, and comprehensive development support make it an ideal choice for creating advanced PLC systems.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess