EN
  • EN
  • DE

STEVAL-ISB009V1

Part No STEVAL-ISB009V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Battery Monitor
Embedded No
Utilized IC / Part STC3100
Primary Attributes Monitors Current, Voltage, Temperature
Supplied Contents Board(s)
Secondary Attributes Includes Coulomb Counter for Charge/Discharge Status
Other Names STEVALISB009V1,497-10045
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284624-STEVAL-ISB009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB009V1 CAD Model

Description

STEVAL-ISB009V1 - Wireless Charging Transmitter Evaluation Board

The STEVAL-ISB009V1 from STMicroelectronics is a state-of-the-art evaluation board designed for the development and testing of wireless charging solutions. This innovative board is tailored for applications requiring the wireless transfer of power to recharge batteries in portable devices, such as smartphones, wearables, and medical equipment.

At the heart of the STEVAL-ISB009V1 is STMicroelectronics' cutting-edge technology that enables inductive charging through electromagnetic fields. This evaluation board is compliant with the Qi wireless charging standard set by the Wireless Power Consortium, ensuring compatibility with a wide range of devices and accessories.

The board operates at a frequency of 110-205 kHz and is capable of delivering up to 5W of power, making it suitable for a variety of low-power applications. It features a full bridge inverter, a high-efficiency synchronous rectification on the receiver side, and an advanced control system that optimizes power transfer and ensures safe operation.

The STEVAL-ISB009V1 includes a USB interface for connection to a host computer, allowing for real-time monitoring and adjustments via dedicated software. This makes it incredibly easy to fine-tune parameters, test different scenarios, and quickly iterate on design changes.

Safety features are a critical aspect of the STEVAL-ISB009V1, including foreign object detection (FOD) and over-temperature protection, which prevent overheating and ensure the longevity of both the transmitter and the device being charged.

For developers and engineers looking to integrate wireless charging into their products, the STEVAL-ISB009V1 serves as an invaluable tool. It comes with comprehensive documentation, including schematics, bill of materials, and application notes, which streamlines the development process and accelerates time to market.

In summary, the STEVAL-ISB009V1 is a versatile and reliable evaluation board that showcases STMicroelectronics' expertise in wireless power technology. It is an essential component for anyone seeking to design or test wireless charging capabilities in their electronic devices.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess