EN
  • EN
  • DE

STEVAL-PCC002V1

Part No STEVAL-PCC002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function USB 2.0 to UART (RS232) Bridge
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST72F60K2U1
Primary Attributes Low Speed, 800Bps, HID Focused
Supplied Contents Board(s)
Secondary Attributes GUI, Status LEDs, RS-232 Level Conversion
Other Names 497-5521
Standard Package 1
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284532-STEVAL-PCC002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PCC002V1 CAD Model

Description

STEVAL-PCC002V1 USB-PD Sink Communication Board from STMicroelectronics

The STEVAL-PCC002V1 is a highly efficient USB Power Delivery (USB-PD) sink communication board designed by STMicroelectronics to showcase advanced USB-PD capabilities. This evaluation board is based on the STUSB1602, which is a USB-PD controller IC dedicated to managing power negotiation over a USB Type-C connection in sink mode.

Key Features:

  • USB Type-C and USB-PD 3.0 compliant
  • Supports multiple PDOs (Power Data Objects) for flexible power negotiation
  • Integrated VBUS voltage monitoring and discharge path
  • Enhanced power management with a programmable power supply
  • Built-in protection features for overvoltage, overcurrent, and thermal events
  • Customizable firmware for versatile application development
  • Comprehensive set of indicators for easy debugging and status monitoring
  • Robust design suitable for a variety of USB-PD applications

This board is designed to simplify the development process for applications requiring USB-PD, such as smart chargers, docking stations, and other power-oriented devices. The STEVAL-PCC002V1 enables developers to explore and implement the features of the USB-PD protocol, including power negotiation, fast charging, and communication with other USB-PD devices.

Applications:

  • Consumer electronics
  • Portable devices
  • Industrial power solutions
  • Smart power hubs

With its user-friendly interface and comprehensive support materials, the STEVAL-PCC002V1 is an ideal platform for engineers and designers looking to incorporate USB-PD functionality into their products. The board is supported by STMicroelectronics' extensive documentation and software ecosystem, which includes application notes, datasheets, and software tools to accelerate the product development cycle.

Whether you're developing the next generation of smart charging solutions or integrating USB-PD into industrial applications, the STEVAL-PCC002V1 provides a powerful and flexible starting point to meet your design requirements.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess