EN
  • EN
  • DE

STEVAL-ILL022V1

Part No STEVAL-ILL022V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO SOLAR DRIVER CHARGER / Street Light With An 80 W Solar Energy Charger Based On The STM32 Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Reference Design, Solar Charger, LED Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F101R
Primary Attributes 25W LED Driver, 80W Battery Charger
Secondary Attributes Automatic Day/Night/Weather Detection, Automatic Battery/Mains Switch Over
Supplied Contents Board(s)
Win Source Part Number 795695-STEVAL-ILL022V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-ILL022V1
Introduction Date January 08, 2010
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL022V1 CAD Model

Description

The STEVAL-ILL022V1 is a highly efficient evaluation board designed by STMicroelectronics, tailored for driving LEDs with advanced control features. This evaluation platform is based on the STP04CM05 LED driver, which is capable of providing constant current to ensure uniform brightness for display backlights and other LED lighting applications.

Key Features

  • STP04CM05 LED Driver: The core of the STEVAL-ILL022V1 is the STP04CM05, a 4-channel LED driver that ensures accurate constant current output, which is crucial for maintaining consistent lighting conditions and maximizing the lifespan of LEDs.
  • Adjustable Output Current: Users can easily adjust the output current through external resistors, enabling fine-tuning for various LED configurations and requirements.
  • Wide Input Voltage Range: The board operates over a broad input voltage range, making it versatile for use in multiple applications and scenarios.
  • Thermal Protection: The evaluation board includes thermal shutdown protection, safeguarding the LED driver against overheating and ensuring reliable operation over time.
  • Shift Register and Latch: The inclusion of a shift register and data latch provides excellent control over the LED channels, allowing for precise modulation and dimming capabilities.
  • Low Voltage Operation: Designed for low voltage operation, the board is energy-efficient and suitable for battery-powered applications.

Applications

The STEVAL-ILL022V1 is ideal for a range of lighting applications, including:

  • General LED lighting
  • Display backlights for TVs, monitors, and laptops
  • Automotive interior lighting
  • Decorative and architectural lighting
  • Signage and signal lighting

Why Choose the STEVAL-ILL022V1?

With its robust design and versatile features, the STEVAL-ILL022V1 from STMicroelectronics is an excellent choice for developers and engineers looking to evaluate LED drivers in their projects. Its ease of use, combined with advanced control features, ensures a reliable and customizable solution for a wide array of LED lighting applications.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess