EN
  • EN
  • DE

STEVAL-IHM033V1

Part No STEVAL-IHM033V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM32
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F100CB
Supplied Contents Board(s)
Secondary Attributes Serial Interface
Other Names 497-13149
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284454-STEVAL-IHM033V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM033V1 CAD Model

Description

STEVAL-IHM033V1 - STMicroelectronics Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM033V1 is a sophisticated, low voltage, three-phase inverter power board designed by STMicroelectronics. This power board is specifically engineered for applications requiring efficient and precise control over three-phase motors, making it an ideal choice for a wide range of industrial, consumer, and automotive applications.

At the heart of the STEVAL-IHM033V1 is STMicroelectronics' advanced STM32 microcontroller, which provides the computational power and flexibility to handle complex motor control algorithms. This microcontroller works in tandem with a trio of STGIPN3H60 intelligent power modules, which are capable of driving the three-phase motor with a maximum voltage of up to 250 V and a current of up to 2 A.

The board is designed with a user-friendly interface that includes a range of features for easy integration and testing. It offers several control methods, including six-step, field-oriented control (FOC), and sensorless vector control, which can be selected to match the specific requirements of the motor and application. Additionally, the board is equipped with overcurrent, overvoltage, and undervoltage lockout protection, ensuring safe and reliable operation under various conditions.

For developers looking to customize and optimize motor control, the STEVAL-IHM033V1 is supported by the ST Motor Control Workbench software, which provides a comprehensive development environment. This software allows for fine-tuning of motor control parameters, real-time monitoring, and debugging, significantly reducing development time and effort.

The compact design of the STEVAL-IHM033V1, along with its robust set of features, makes it an excellent platform for rapid prototyping and development of motor control solutions. Whether for educational purposes, R&D, or commercial product development, the STEVAL-IHM033V1 offers a versatile and powerful tool to drive innovation in motor control applications.

For detailed technical specifications, application notes, and support documentation, users can visit the STMicroelectronics website.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess