EN
  • EN
  • DE

STEVAL-MIC001V1

Part No STEVAL-MIC001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Audio
Function MEMS Omnidirectional Microphones
Embedded No
Utilized IC / Part MP34DT05-A
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17812
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 1284600-STEVAL-MIC001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MIC001V1 CAD Model

Description

The STEVAL-MIC001V1 is a sophisticated evaluation board presented by STMicroelectronics, designed specifically for testing and analyzing the performance of MEMS microphones. Incorporating the MP34DT01-M digital MEMS microphone, this evaluation board is a testament to cutting-edge audio recording technology, ideal for a variety of applications that require high-quality sound capture.

Key Features

  • High-Performance MEMS Microphone: The onboard MP34DT01-M is a top-tier digital MEMS microphone that delivers crystal-clear audio with a high signal-to-noise ratio (SNR).
  • Omni-Directional Sensitivity: The microphone's omni-directional pickup pattern ensures consistent audio capture from all directions, making it versatile for different recording scenarios.
  • Compact and Flexible Design: The STEVAL-MIC001V1 boasts a small form factor, allowing for easy integration into various designs and prototypes.
  • Plug-and-Play Interface: With a simple connection to a host system, the evaluation board can be quickly set up for immediate testing.
  • Advanced Acoustic Analysis: The board is equipped with features that enable detailed acoustic analysis, making it suitable for sound quality assessments and algorithm development.

Applications

The STEVAL-MIC001V1 is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Smart Home Systems
  • Active Noise Cancellation Systems
  • Audio Recording and Voice Recognition Devices

Technical Specifications

The digital MEMS microphone on the evaluation board features PDM output, a 61 dBA SNR, and a wide acoustic overload point, making it robust for handling various sound levels. The board supports a wide supply voltage range, ensuring compatibility with different host systems.

Whether you're a developer looking to integrate high-quality audio recording into your product, or an audio enthusiast keen on exploring the capabilities of MEMS microphones, the STEVAL-MIC001V1 evaluation board from STMicroelectronics is an excellent tool for your endeavors.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess