EN
  • EN
  • DE

STEVAL-ISB008V1

Part No STEVAL-ISB008V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Battery Charger
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STW4102
Primary Attributes Li-Ion / Li-Pol (1 Cell)
Supplied Contents Board(s)
Other Names STEVALISB008V1,497-8514
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1284626-STEVAL-ISB008V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB008V1 CAD Model

Description

STEVAL-ISB008V1 - Wireless Battery Charger Transmitter Evaluation Board

The STEVAL-ISB008V1 from STMicroelectronics is a state-of-the-art evaluation board designed for the development and testing of wireless battery charging systems. As a transmitter board, it is an integral part of STMicroelectronics' wireless charging solution, which aims to simplify the charging process for a wide range of battery-powered devices.

This evaluation board is based on the STWBC-WA wireless charging-transmitter controller, optimized for the Qi wireless charging standard. The STEVAL-ISB008V1 supports the Wireless Power Consortium (WPC) Qi 1.1 standard for A5 and A11 coil configurations, making it highly versatile and compatible with a broad array of consumer electronics.

The board is equipped with a full-bridge inverter, high-efficiency synchronous rectification, and an intelligent power control system to ensure efficient power transfer. It also features Foreign Object Detection (FOD) to enhance safety by preventing power transfer when metal objects are detected between the transmitter and receiver.

The STEVAL-ISB008V1 is designed for applications such as smartphone chargers, personal electronics, handheld devices, and other battery-powered applications that benefit from the convenience of wireless charging. With its user-friendly interface, developers can easily adjust power levels, monitor system status, and implement custom charging profiles to optimize performance for specific devices.

The evaluation board also comes with a comprehensive set of documentation, including schematics, BOM, firmware, and application notes, which helps to accelerate the development process and reduce time to market for new wireless charging products.

In summary, the STEVAL-ISB008V1 is a highly integrated and efficient solution for wireless charging transmitter applications. Its support for the Qi standard, coupled with advanced features such as FOD and intelligent power control, makes it an excellent choice for developers looking to create cutting-edge wireless charging solutions.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess