Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function USB 2.0 Slave
Embedded No
Utilized IC / Part STUSB03E
Primary Attributes Full Speed (12Mbps)
Supplied Contents Board(s)
Secondary Attributes ESD Protection, 5V and 1.8V
Other Names 497-5853
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284533-STUSB03EDEMOBO
Ultra Librarian 3D Model Ultra Librarian STUSB03EDEMOBO CAD Model

Description

STUSB03EDEMOBO Evaluation Board from STMicroelectronics

The STUSB03EDEMOBO is an advanced demonstration and evaluation platform from STMicroelectronics, specifically designed for the STUSB03E - a USB power delivery controller. This robust evaluation board provides an excellent means for developers and engineers to explore the features and capabilities of the STUSB03E, which is tailored for managing USB power delivery over a Type-C connection.

At the heart of the STUSB03EDEMOBO is the STUSB03E chip, which is a fully integrated solution for USB power delivery protocol handling. It supports flexible power delivery negotiations up to 100W, making it an ideal choice for applications that require high power throughput and efficient power management. The chip is compliant with the USB Type-C standard and offers support for both downstream and upstream facing ports.

The evaluation board comes equipped with a comprehensive set of features that make it a versatile tool for developing USB PD solutions. It includes a USB Type-C connector, which enables direct interfacing with other USB Type-C devices. Additionally, the board provides various user-friendly indicators such as LEDs to display power delivery status and protocol events. This immediate visual feedback is invaluable for debugging and optimizing power delivery protocols.

For enhanced user interaction, the STUSB03EDEMOBO includes buttons and jumpers that allow for easy manipulation of the power delivery options and settings. This hands-on approach helps developers understand the nuances of USB power delivery and facilitates rapid prototyping and testing.

The evaluation board is supported by STMicroelectronics' comprehensive software tools, which include libraries and example code to jumpstart development. These tools help in reducing the time to market for products that incorporate the STUSB03E chip.

In summary, the STUSB03EDEMOBO evaluation board is an indispensable tool for any professional working with USB power delivery technology. It provides a rich set of features and is backed by STMicroelectronics' renowned support and resources, ensuring a smooth development process for cutting-edge USB PD applications.

You May Also Be Interested in

STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Allegro MicroSystems, LLC
BOARD EVAL MOTOR CONTROL A4986 / A4986 Motor Controller/Driver, Stepper Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4986SLP-01-T-DK
Texas Instruments
EVAL MODULE INTERFACE BOARD / MSP430F5529 USB 2.0 to SMBus Bridge Interface Evaluation Board
Need more? Email Us
ECAD model for EV2400
STMicroelectronics
Lowest to $25.5908
ECAD model for STCOMET10
Skyworks Solutions Inc.
BOARD EVAL SI2493 + SI3008 16PIN / Si2493 Data Acquisition Arrangement (DAA) Telecom Evaluation Board
Need more? Email Us
ECAD model for SI2493FS08-EVB
Texas Instruments
EVAL BOARD FOR LMX2592
Need more? Email Us
ECAD model for LMX2592EVM
Infineon Technologies
BOARD DEV ANTIOCH / Peripheral Controller Interface Evaluation Board
Need more? Email Us
ECAD model for CYWBDVK002AB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention