EN
  • EN
  • DE

PGA2310PAG4

Part No PGA2310PAG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC STEREO AUDIO VOL CTRL 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Supply Voltage - Operating ±4.5 V to 15.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 31.5dB to -95.5dB
Case / Package 16-PDIP
Win Source Part Number 061438-PGA2310PAG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA2310PAG4 CAD Model

Description

The PGA2310PAG4 is a high-quality audio component produced by Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Dynamic Range: 120dB
  • Signal-to-Noise Ratio: 120dB
  • Gain Range: -95.5dB to +31.5dB, adjustable in 0.5dB steps
  • Zero-Crossing Detection: Yes
  • Power Supply Voltage: ±15V
  • Quiescent Current: 15mA
  • Operating Temperature Range: 0°C to 70°C
  • Package: TQFP-16
  • Digital Interface: SPI and Microwire compatible

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0908 $50.1816
5+ $20.5874 $102.9370
8+ $19.9440 $159.5520
11+ $19.3007 $212.3077
14+ $18.6573 $261.2022
18+ $16.7272 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess