EN
  • EN
  • DE

AD1895YRSRL

Part No AD1895YRSRL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description STEREO SAMPLE RATE CONVERTER / Audio Sample Rate Converter 2 Channel 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series AD1895
Package Bulk
Product Status Active
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I²S
Voltage - Supply 3.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36206-AD1895YRSRL
Ultra Librarian 3D Model Ultra Librarian AD1895YRSRL CAD Model

Description

Introducing the AD1895YRSRL by Analog Devices Inc.

The AD1895YRSRL is a state-of-the-art audio sample rate converter from the renowned manufacturer Analog Devices Inc., designed for professional and consumer audio applications. This advanced component is engineered to deliver high-quality audio conversion with minimal signal distortion and noise, ensuring the integrity of the audio signal is maintained throughout the digital processing chain.

At the heart of the AD1895YRSRL lies a sophisticated sample rate conversion algorithm that can handle a wide range of input and output sample rates, making it an ideal choice for systems that require flexibility in audio processing. Whether you're dealing with studio recording equipment, high-fidelity home audio systems, or broadcasting setups, this sample rate converter is capable of adapting to various standards and formats with ease.

The device features an asynchronous sample rate conversion technique, which means it can operate independently of the input and output clock frequencies. This function is particularly useful in environments where clock jitter or synchronization issues may be a concern, as it helps to reduce the potential for audio artifacts that can degrade the listening experience.

Moreover, the AD1895YRSRL offers a dynamic range of 140 dB, which is exceptional for maintaining the nuances of audio signals. Its THD+N (Total Harmonic Distortion plus Noise) is also impressively low, preserving the clarity and detail of the original audio content.

For ease of integration into existing systems, the AD1895YRSRL comes in a compact package and is designed with a simple interface that can be easily managed by most digital audio equipment. Its low power consumption makes it an energy-efficient addition to any audio processing setup.

Analog Devices Inc. has a long-standing reputation for creating high-quality components that push the boundaries of audio technology, and the AD1895YRSRL is no exception. With its robust performance, versatility, and reliability, this sample rate converter is an excellent choice for audio professionals and enthusiasts who demand the best in digital audio conversion.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1862 $61.8620
23+ $5.0762 $116.7526
36+ $4.9168 $177.0048
49+ $4.7586 $233.1714
63+ $4.6004 $289.8252
85+ $4.1245 $350.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess